NXP Semiconductors 32-bit 32BIT 256KB Embedded Microcontroller MCU LPC1549JBD48QL

Description
IC MCU 32BIT 256KB FLASH 48LQFP Product overview: LPC1549JBD48QL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1549JBD48QL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 256KB FLASH 48LQFP Product overview: LPC1549JBD48QL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1549JBD48QL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-LPC1549JBD48QL
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-LPC1549JBD48QL
IC MCU 32BIT 256KB FLASH 48LQFP Product overview: LPC1549JBD48QL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1549JBD48QL can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 48LQFP Product overview: LPC1549JBD48QL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1549JBD48QL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 568-11349-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-11349-ND
Microcontrollers 568-11349-ND
ARM® Cortex®-M3 LPC15xx Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 LPC15xx Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1337181-LPC1549JBD48QL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1337181-LPC1549JBD48QL
Integrated Circuits (ICs) - Embedded - Microcontrollers 1337181-LPC1549JBD48QL
Win Source Part Number: 1337181-LPC1549JBD48 QL Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: LPC15xx Core Processor: ARM® Cortex®-M3 Speed: 72MHz Package: Tray Standard Package: 250 Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 30 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 36K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2.4V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Base Product Number: LPC1549

Win Source Part Number: 1337181-LPC1549JBD48QL
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: LPC15xx
Core Processor: ARM® Cortex®-M3
Speed: 72MHz
Package: Tray
Standard Package: 250
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 30
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 36K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.4V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: LPC1549

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LPC1549JBD48QL
ARM Microcontrollers - MCU LPC1549JBD48QL
ARM Microcontrollers - MCU Motion Control 32-bit Microcontroller based on ARM Cortex-M3

ARM Microcontrollers - MCU Motion Control 32-bit Microcontroller based on ARM Cortex-M3

Buy Now Datasheet
Microcontrollers - LPC1549JBD48QL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC1549JBD48QL
Microcontrollers LPC1549JBD48QL
ARM® Cortex®-M3 LPC15xx Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 LPC15xx Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LPC1549JBD48QL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LPC1549JBD48QL
Integrated Circuits (ICs) - Embedded - Microcontrollers LPC1549JBD48QL
IC MCU 32BIT 256KB FLASH 48LQFP

IC MCU 32BIT 256KB FLASH 48LQFP

Supplier's Site
Embedded - Microcontrollers - LPC1549JBD48QL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LPC1549JBD48QL
Embedded - Microcontrollers LPC1549JBD48QL
IC MCU 32BIT 256KB FLASH 48LQFP

IC MCU 32BIT 256KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - LPC1549JBD48QL - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
LPC1549JBD48QL
Microcontrollers LPC1549JBD48QL
IC MCU 32BIT 256KB FLASH 48LQFP

IC MCU 32BIT 256KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-LPC1549JBD48QL 568-11349-ND 1337181-LPC1549JBD48QL LPC1549JBD48QL LPC1549JBD48QL LPC1549JBD48QL LPC1549JBD48QL LPC1549JBD48QL
Product Name 32-bit 32BIT 256KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
RAM 36 KB 36 KB 256 KB 36 KB 36 KB 36 KB
ROM 4 KB 256 KB 4 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT23G18AWM/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - C165LMHAFXQMA1 - 893549-C165LMHAFXQMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
ROM Type ROMLess; ROMless
View Details
6 suppliers
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC7030BCPZ-8V - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details