Renesas Electronics Corporation 16-bit 16BIT 256KB Embedded Microcontroller MCU M30624FGPGP#U5C

Description
Microcontroller, 16-Bit, FLASH, 24MHz, CMOS, PQFP100
Request a Quote Datasheet
Description
Microcontroller, 16-Bit, FLASH, 24MHz, CMOS, PQFP100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - M30624FGPGP#U5C - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, 24MHz, CMOS, PQFP100

Microcontroller, 16-Bit, FLASH, 24MHz, CMOS, PQFP100

Supplier's Site Datasheet
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-M30624FGPGP#U5C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-M30624FGPGP#U5C
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-M30624FGPGP#U5C
IC MCU 16BIT 256KB FLSH 100LFQFP Product overview: M30624FGPGP#U5C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30624FGPGP#U5C can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLSH 100LFQFP Product overview: M30624FGPGP#U5C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30624FGPGP#U5C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - M30624FGPGP#U5C - 020896-M30624FGPGP#U5C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30624FGPGP#U5C
020896-M30624FGPGP#U5C
Embedded - Embedded - Microcontrollers - M30624FGPGP#U5C 020896-M30624FGPGP#U5C
Manufacturer: Renesas Electronics America Win Source Part Number: 020896-M30624FGPGP#U 5C Packaging: Tray Core Processor: M16C/60 Number of I/O: 85 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 100-LFQFP (14x14) Speed(Frequency): 24MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 20K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 020896-M30624FGPGP#U5C
Packaging: Tray
Core Processor: M16C/60
Number of I/O: 85
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 26x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 100-LFQFP (14x14)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 20K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - M30624FGPGP#U5C-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M30624FGPGP#U5C-ND
Microcontrollers M30624FGPGP#U5C-ND
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Mcu, 16Bit, 24Mhz, Lqfp-100; Product Range Renesas - 23AH3310 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 24Mhz, Lqfp-100; Product Range Renesas
23AH3310
Mcu, 16Bit, 24Mhz, Lqfp-100; Product Range Renesas 23AH3310
MCU, 16BIT, 24MHZ, LQFP-100; Product Range:M16C Family, M16C/60 Series, M16C/62P Group Microcontrollers; Architecture:M16C/60 ; No. of Bits:16bit; CPU Speed:24MHz; Program Memory Size:256KB; RAM Memory Size:20KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 16BIT, 24MHZ, LQFP-100; Product Range:M16C Family, M16C/60 Series, M16C/62P Group Microcontrollers; Architecture:M16C/60; No. of Bits:16bit; CPU Speed:24MHz; Program Memory Size:256KB; RAM Memory Size:20KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - M30624FGPGP#U5C - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
M30624FGPGP#U5C
Microcontrollers M30624FGPGP#U5C
IC MCU 16BIT 256KB FLSH 100LFQFP

IC MCU 16BIT 256KB FLSH 100LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30624FGPGP#U5C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30624FGPGP#U5C
Integrated Circuits (ICs) - Embedded - Microcontrollers M30624FGPGP#U5C
IC MCU 16BIT 256KB FLSH 100LFQFP

IC MCU 16BIT 256KB FLSH 100LFQFP

Supplier's Site
Embedded - Microcontrollers - M30624FGPGP#U5C - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30624FGPGP#U5C
Embedded - Microcontrollers M30624FGPGP#U5C
IC MCU 16BIT 256KB FLSH 100LFQFP

IC MCU 16BIT 256KB FLSH 100LFQFP

Supplier's Site Datasheet
Microcontrollers - M30624FGPGP#U5C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30624FGPGP#U5C
Microcontrollers M30624FGPGP#U5C
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
M30624FGPGP#U5C
16-bit Microcontrollers - MCU M30624FGPGP#U5C
16-bit Microcontrollers - MCU 16-BIT GENERAL MCU

16-bit Microcontrollers - MCU 16-BIT GENERAL MCU

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number M30624FGPGP#U5C 685-M30624FGPGP#U5C 020896-M30624FGPGP#U5C M30624FGPGP#U5C-ND 23AH3310 M30624FGPGP#U5C M30624FGPGP#U5C M30624FGPGP#U5C M30624FGPGP#U5C M30624FGPGP#U5C
Product Name 16-bit 16BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - M30624FGPGP#U5C Microcontrollers Mcu, 16Bit, 24Mhz, Lqfp-100; Product Range Renesas Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Life Cycle Stage Obsolete Active Removed; Obsolete Last Time Buy
ROM Type Flash Flash; FLASH Flash Flash; FLASH Flash; FLASH
Package Type QFP; Other; LQFP100 Other; Tray QFP; Other; 100-LFQFP (14x14) LFQP; Other; 100-LQFP QFP; Other; 100-LQFP Other; 100-LQFP QFP; Other; 100-LQFP
RAM 20 KB 256 KB 20 KB 20 KB 20 KB 20 KB 20 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Microcontrollers - 73S1217F-68M/F/PE - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - 7GA830207 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details