Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - M30626FHPFP#U5C M30626FHPFP#U5C

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 020898-M30626FHPFP#U 5C Packaging: Tray Core Processor: M16C/60 Number of I/O: 85 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Family Name: M30626FHP Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 100-QFP (14x20) Speed(Frequency): 24MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 31K x 8 Alternative Parts (Cross-Reference): TMP91FW60DFG; MB90488BPF; MB90483CPF; Introduction Date: July 04, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 020898-M30626FHPFP#U 5C Packaging: Tray Core Processor: M16C/60 Number of I/O: 85 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Family Name: M30626FHP Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 100-QFP (14x20) Speed(Frequency): 24MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 31K x 8 Alternative Parts (Cross-Reference): TMP91FW60DFG; MB90488BPF; MB90483CPF; Introduction Date: July 04, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - M30626FHPFP#U5C - 020898-M30626FHPFP#U5C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30626FHPFP#U5C
020898-M30626FHPFP#U5C
Embedded - Embedded - Microcontrollers - M30626FHPFP#U5C 020898-M30626FHPFP#U5C
Manufacturer: Renesas Electronics America Win Source Part Number: 020898-M30626FHPFP#U 5C Packaging: Tray Core Processor: M16C/60 Number of I/O: 85 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Family Name: M30626FHP Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 100-QFP (14x20) Speed(Frequency): 24MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 31K x 8 Alternative Parts (Cross-Reference): TMP91FW60DFG; MB90488BPF; MB90483CPF; Introduction Date: July 04, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 020898-M30626FHPFP#U5C
Packaging: Tray
Core Processor: M16C/60
Number of I/O: 85
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
Data Converters: A/D 26x10b; D/A 2x8b
Family Name: M30626FHP
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 100-QFP (14x20)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 31K x 8
Alternative Parts (Cross-Reference): TMP91FW60DFG; MB90488BPF; MB90483CPF;
Introduction Date: July 04, 2000
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - M30626FHPFP#U5C-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M30626FHPFP#U5C-ND
Microcontrollers M30626FHPFP#U5C-ND
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 384KB (384K x 8) FLASH 100-QFP (14x20)

M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 384KB (384K x 8) FLASH 100-QFP (14x20)

Buy Now Datasheet
16-bit 16BIT 384KB Embedded Microcontroller MCU - 685-M30626FHPFP#U5C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 384KB Embedded Microcontroller MCU
685-M30626FHPFP#U5C
16-bit 16BIT 384KB Embedded Microcontroller MCU 685-M30626FHPFP#U5C
IC MCU 16BIT 384KB FLASH 100QFP Product overview: M30626FHPFP#U5C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30626FHPFP#U5C can be used for catalog matching and distributor lookup.

IC MCU 16BIT 384KB FLASH 100QFP Product overview: M30626FHPFP#U5C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30626FHPFP#U5C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - M30626FHPFP#U5C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30626FHPFP#U5C
Microcontrollers M30626FHPFP#U5C
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 384KB (384K x 8) FLASH 100-QFP (14x20)

M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 384KB (384K x 8) FLASH 100-QFP (14x20)

Buy Now Datasheet
IC MCU 16BIT 384KB FLASH 100QFP - 668-M30626FHPFP#U5C - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 384KB FLASH 100QFP
668-M30626FHPFP#U5C
IC MCU 16BIT 384KB FLASH 100QFP 668-M30626FHPFP#U5C
IC MCU 16BIT 384KB FLASH 100QFP

IC MCU 16BIT 384KB FLASH 100QFP

Supplier's Site
Mcu, 16Bit, 24Mhz, Qfp-100; Product Range Renesas - 23AH3312 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 24Mhz, Qfp-100; Product Range Renesas
23AH3312
Mcu, 16Bit, 24Mhz, Qfp-100; Product Range Renesas 23AH3312
MCU, 16BIT, 24MHZ, QFP-100; Product Range:M16C Family, M16C/60 Series, M16C/62P Group Microcontrollers; Architecture:M16C/60 ; No. of Bits:16bit; CPU Speed:24MHz; Program Memory Size:384KB; RAM Memory Size:31KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 16BIT, 24MHZ, QFP-100; Product Range:M16C Family, M16C/60 Series, M16C/62P Group Microcontrollers; Architecture:M16C/60; No. of Bits:16bit; CPU Speed:24MHz; Program Memory Size:384KB; RAM Memory Size:31KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30626FHPFP#U5C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30626FHPFP#U5C
Integrated Circuits (ICs) - Embedded - Microcontrollers M30626FHPFP#U5C
IC MCU 16BIT 384KB FLASH 100QFP

IC MCU 16BIT 384KB FLASH 100QFP

Supplier's Site
Microcontrollers - M30626FHPFP#U5C - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
M30626FHPFP#U5C
Microcontrollers M30626FHPFP#U5C
IC MCU 16BIT 384KB FLASH 100QFP

IC MCU 16BIT 384KB FLASH 100QFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
M30626FHPFP#U5C
16-bit Microcontrollers - MCU M30626FHPFP#U5C
16-bit Microcontrollers - MCU MCU 3/5V 384K Pb-free 100-QFP

16-bit Microcontrollers - MCU MCU 3/5V 384K Pb-free 100-QFP

Buy Now Datasheet
Embedded - Microcontrollers - M30626FHPFP#U5C - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30626FHPFP#U5C
Embedded - Microcontrollers M30626FHPFP#U5C
IC MCU 16BIT 384KB FLASH 100QFP

IC MCU 16BIT 384KB FLASH 100QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 020898-M30626FHPFP#U5C M30626FHPFP#U5C-ND 685-M30626FHPFP#U5C M30626FHPFP#U5C 668-M30626FHPFP#U5C 23AH3312 M30626FHPFP#U5C M30626FHPFP#U5C M30626FHPFP#U5C M30626FHPFP#U5C
Product Name Embedded - Embedded - Microcontrollers - M30626FHPFP#U5C Microcontrollers 16-bit 16BIT 384KB Embedded Microcontroller MCU Microcontrollers IC MCU 16BIT 384KB FLASH 100QFP Mcu, 16Bit, 24Mhz, Qfp-100; Product Range Renesas Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Life Cycle Stage Active Declining; Not For New Designs Active Declining; Not For New Designs
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
RAM 384 KB 31 KB 31 KB 31 KB 31 KB 31 KB 31 KB 31 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7831AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details