M32C/80 M16C™ M32C/80/85 Microcontroller IC 16/32-Bit 32MHz 320KB (320K x 8) FLASH 100-LFQFP (14x14)
IC MCU 16/32BIT 320KB 100LFQFP
IC MCU 16/32BIT 320KB 100LFQFP
16-bit Microcontrollers - MCU MCU 3/5V 320K I-temp,PB-Free 100-LQFP
M32C/80 M16C™ M32C/80/85 Microcontroller IC 16/32-Bit 32MHz 320KB (320K x 8) FLASH 100-LFQFP (14x14)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M30853FWGP#U3-ND | M30853FWGP#U3 | M30853FWGP#U3 | M30853FWGP#U3 | M30853FWGP#U3 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 26x10b; D/A 2x8b | ||||
| RAM | 24 KB | 24 KB | 24 KB | ||
| ROM | 320 KB |