Texas Instruments LM3S817 Stellaris LM3S Microcontroller LM3S817-IQN50-C2

Description
Stellaris LM3S Microcontroller 48-LQFP -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 48-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S817 Stellaris LM3S Microcontroller - LM3S817-IQN50-C2 - Texas Instruments
Dallas, TX, United States
LM3S817 Stellaris LM3S Microcontroller
LM3S817-IQN50-C2
LM3S817 Stellaris LM3S Microcontroller LM3S817-IQN50-C2
Stellaris LM3S Microcontroller 48-LQFP -40 to 85

Stellaris LM3S Microcontroller 48-LQFP -40 to 85

Buy Now Datasheet
50MHz 64KB 8KB Embedded Microcontroller MCU - 685-LM3S817-IQN50-C2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHz 64KB 8KB Embedded Microcontroller MCU
685-LM3S817-IQN50-C2
50MHz 64KB 8KB Embedded Microcontroller MCU 685-LM3S817-IQN50-C2
32b ARM MCU 50MHz 64KB FLASH 8KB RAM LQFP 3.3V Product overview: LM3S817-IQN50-C2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 64KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 64KB, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S817-IQN50-C2 can be used for catalog matching and distributor lookup.

32b ARM MCU 50MHz 64KB FLASH 8KB RAM LQFP 3.3V Product overview: LM3S817-IQN50-C2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 64KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 64KB, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S817-IQN50-C2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 726-1021-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
726-1021-ND
Microcontrollers 726-1021-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 800 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 800 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - LM3S817-IQN50-C2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S817-IQN50-C2
Embedded - Microcontrollers LM3S817-IQN50-C2
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S817-IQN50-C2
ARM Microcontrollers - MCU LM3S817-IQN50-C2
ARM Microcontrollers - MCU STELLARIS ARM S817

ARM Microcontrollers - MCU STELLARIS ARM S817

Buy Now Datasheet
Microcontrollers - LM3S817-IQN50-C2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S817-IQN50-C2
Microcontrollers LM3S817-IQN50-C2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 800 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 800 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now
IC MCU 32BIT 64KB FLASH 48LQFP - 815-LM3S817-IQN50-C2 - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 64KB FLASH 48LQFP
815-LM3S817-IQN50-C2
IC MCU 32BIT 64KB FLASH 48LQFP 815-LM3S817-IQN50-C2
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S817-IQN50-C2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S817-IQN50-C2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S817-IQN50-C2
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S817-IQN50-C2 685-LM3S817-IQN50-C2 726-1021-ND LM3S817-IQN50-C2 LM3S817-IQN50-C2 LM3S817-IQN50-C2 815-LM3S817-IQN50-C2 LM3S817-IQN50-C2
Product Name LM3S817 Stellaris LM3S Microcontroller 50MHz 64KB 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers IC MCU 32BIT 64KB FLASH 48LQFP Integrated Circuits (ICs) - Embedded - Microcontrollers
RAM 8 KB 8 KB 8 KB 8 KB 8 KB
Supply Voltage 3.3 volts 3 to 3.6 volts 3.3 volts 3.6 volts
Serial Interface SPI, UART, USART, I2C SPI; UART; USART I²C; SPI; UART; USART; I2C, SPI, UART, USART
Package Type Other; LQFP LFQP; Other; 48-LQFP QFP; Other; 48-LQFP QFP; Other; 48-LQFP Other; 48-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Application Specific Microcontrollers - CP3BT23G18AWM/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1110F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details