VAST STOCK CO., LIMITED Datasheets for Microcontrollers (MCU)
Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more
| Product Name | Notes |
|---|---|
| ARM Microcontrollers - MCU 1024k Flash, 128k RAM, 8x18 LCD, AES | |
| ARM Microcontrollers - MCU 1024k Flash, 128k RAM, 8x20 LCD, AES | |
| ARM Microcontrollers - MCU 1024k Flash, 128k RAM, 8x36 LCD, AES | |
| ARM Microcontrollers - MCU 1024k Flash, 128k RAM, AES | |
| ARM Microcontrollers - MCU 1024k Flash, 128k RAM, USB, 8x16 LCD, AES | |
| ARM Microcontrollers - MCU 1024k Flash, 128k RAM, USB, 8x18 LCD, AES | |
| ARM Microcontrollers - MCU 1024k Flash, 128k RAM, USB, 8x34 LCD, AES | |
| ARM Microcontrollers - MCU 1024k Flash, 128k RAM, USB, 8x36 LCD, AES | |
| ARM Microcontrollers - MCU 1024k Flash, 128k RAM, USB, AES | |
| ARM Microcontrollers - MCU 128k Flash, 32k RAM, 8x18 LCD, AES | |
| ARM Microcontrollers - MCU 128k Flash, 32k RAM, 8x20 LCD, AES | |
| ARM Microcontrollers - MCU 128k Flash, 32k RAM, 8x36 LCD, AES | |
| ARM Microcontrollers - MCU 128k Flash, 32k RAM, AES | |
| ARM Microcontrollers - MCU 128k Flash, 32k RAM, USB, 8x16 LCD, AES | |
| ARM Microcontrollers - MCU 128k Flash, 32k RAM, USB, 8x18 LCD, AES | |
| ARM Microcontrollers - MCU 128k Flash, 32k RAM, USB, 8x34 LCD, AES | |
| ARM Microcontrollers - MCU 128k Flash, 32k RAM, USB, 8x36 LCD, AES | |
| ARM Microcontrollers - MCU 128k Flash, 32k RAM, USB, AES | |
| ARM Microcontrollers - MCU 16k Flash, 4k RAM, AES, 3 Op-Amps | |
| ARM Microcontrollers - MCU 16k Flash, 4k RAM, No AES | |
| ARM Microcontrollers - MCU 256k Flash, 32k RAM, 8x18 LCD, AES | |
| ARM Microcontrollers - MCU 256k Flash, 32k RAM, 8x20 LCD, AES | |
| ARM Microcontrollers - MCU 256k Flash, 32k RAM, 8x36 LCD, AES | |
| ARM Microcontrollers - MCU 256k Flash, 32k RAM, AES | |
| ARM Microcontrollers - MCU 256k Flash, 32k RAM, USB, 8x16 LCD, AES | |
| ARM Microcontrollers - MCU 256k Flash, 32k RAM, USB, 8x18 LCD, AES | |
| ARM Microcontrollers - MCU 256k Flash, 32k RAM, USB, 8x34 LCD, AES | |
| ARM Microcontrollers - MCU 256k Flash, 32k RAM, USB, 8x36 LCD, AES | |
| ARM Microcontrollers - MCU 256k Flash, 32k RAM, USB, AES | |
| ARM Microcontrollers - MCU 32k Flash, 4k RAM, AES, 3 Op-Amps | |
| ARM Microcontrollers - MCU 32k Flash, 4k RAM, No AES | |
| ARM Microcontrollers - MCU 4k Flash, 2k RAM, AES, 3 Op-Amps | |
| ARM Microcontrollers - MCU 4k Flash, 2k RAM, No AES | |
| ARM Microcontrollers - MCU 512k Flash, 128k RAM, 8x18 LCD, AES | |
| ARM Microcontrollers - MCU 512k Flash, 128k RAM, 8x20 LCD, AES | |
| ARM Microcontrollers - MCU 512k Flash, 128k RAM, 8x36 LCD, AES | |
| ARM Microcontrollers - MCU 512k Flash, 128k RAM, AES | |
| ARM Microcontrollers - MCU 512k Flash, 128k RAM, USB, 8x16 LCD, AES | |
| ARM Microcontrollers - MCU 512k Flash, 128k RAM, USB, 8x18 LCD, AES | |
| ARM Microcontrollers - MCU 512k Flash, 128k RAM, USB, 8x34 LCD, AES | |
| ARM Microcontrollers - MCU 512k Flash, 128k RAM, USB, 8x36 LCD, AES | |
| ARM Microcontrollers - MCU 512k Flash, 128k RAM, USB, AES | |
| ARM Microcontrollers - MCU 64k Flash 8k RAM ADC AES | |
| ARM Microcontrollers - MCU 64k Flash, 32k RAM, 8x18 LCD, AES | |
| ARM Microcontrollers - MCU 64k Flash, 32k RAM, 8x20 LCD, AES | |
| ARM Microcontrollers - MCU 64k Flash, 32k RAM, 8x36 LCD, AES | |
| ARM Microcontrollers - MCU 64k Flash, 32k RAM, AES | |
| ARM Microcontrollers - MCU 64k Flash, 32k RAM, USB, 8x16 LCD, AES | |
| ARM Microcontrollers - MCU 64k Flash, 32k RAM, USB, 8x18 LCD, AES | |
| ARM Microcontrollers - MCU 64k Flash, 32k RAM, USB, 8x34 LCD, AES | |
| ARM Microcontrollers - MCU 64k Flash, 32k RAM, USB, 8x36 LCD, AES | |
| ARM Microcontrollers - MCU 64k Flash, 32k RAM, USB, AES | |
| ARM Microcontrollers - MCU 8k Flash, 2k RAM, AES, 3 Op-Amps | |
| ARM Microcontrollers - MCU 8k Flash, 2k RAM, No AES | |
| ARM Microcontrollers - MCU ARM Cortex -M0+ Happy Gecko Microcontroller IC 32-Bit 25MHz 32KB Flash CSP36 (3 3 mm) | |
| ARM Microcontrollers - MCU ARM Cortex -M0+ Happy Gecko Microcontroller IC 32-Bit 25MHz 32KB Flash QFN24 (5x5) | |
| ARM Microcontrollers - MCU ARM Cortex -M0+ Happy Gecko Microcontroller IC 32-Bit 25MHz 32KB Flash QFN32 (6x6) | |
| ARM Microcontrollers - MCU ARM Cortex -M0+ Happy Gecko Microcontroller IC 32-Bit 25MHz 32KB Flash QFN48 (7x7) | |
| ARM Microcontrollers - MCU ARM Cortex -M0+ Happy Gecko Microcontroller IC 32-Bit 25MHz 64KB Flash CSP36 (3 3 mm) | |
| ARM Microcontrollers - MCU ARM Cortex -M0+ Happy Gecko Microcontroller IC 32-Bit 25MHz 64KB Flash QFN24 (5x5) | |
| ARM Microcontrollers - MCU ARM Cortex -M0+ Happy Gecko Microcontroller IC 32-Bit 25MHz 64KB Flash QFN32 (6x6) | |
| ARM Microcontrollers - MCU ARM Cortex -M0+ Happy Gecko Microcontroller IC 32-Bit 25MHz 64KB Flash QFN48 (7x7) | |
| ARM Microcontrollers - MCU ARM Cortex-32-bit 32 MHz 16 kB AES OPAMP MCU | |
| ARM Microcontrollers - MCU ARM Cortex-32-bit 32 MHz 16 kB | |
| ARM Microcontrollers - MCU ARM Cortex-32-bit 32 MHz 32 kB AES OPAMP MCU | |
| ARM Microcontrollers - MCU ARM Cortex-32-bit 32 MHz 32 kB | |
| ARM Microcontrollers - MCU ARM Cortex-32-bit 32 MHz 4 kB AES OPAMP MCU | |
| ARM Microcontrollers - MCU ARM Cortex-32-bit 32 MHz 4 kB | |
| ARM Microcontrollers - MCU ARM Cortex-32-bit 32 MHz 8 kB AES OPAMP MCU | |
| ARM Microcontrollers - MCU ARM Cortex-32-bit 32 MHz 8 kB | |
| ARM Microcontrollers - MCU ARM Cortex-M0+ 32-bit 25 MHz 32 kB MCU | |
| ARM Microcontrollers - MCU ARM Cortex-M0+ 32-bit 25 MHz 32 kB USB MCU | |
| ARM Microcontrollers - MCU ARM Cortex-M0+ 32-bit 25 MHz 64 kB MCU | |
| ARM Microcontrollers - MCU ARM Cortex-M0+ 32-bit 25 MHz 64 kB USB MCU | |
| ARM Microcontrollers - MCU ARM Cortex-M0+ 48 MHz 128 kB flash 32 kB RAM MCU | |
| ARM Microcontrollers - MCU ARM Cortex-M3 32-bit 40 MHz 1024 kB MCU | |
| ARM Microcontrollers - MCU ARM Cortex-M3 32-bit 40 MHz 128 kB MCU | |
| ARM Microcontrollers - MCU ARM Cortex-M3 32-bit 40 MHz 256 kB MCU | |
| ARM Microcontrollers - MCU ARM Cortex-M3 32-bit 48 MHz 128 kB USB MCU | |
| ARM Microcontrollers - MCU ARM Cortex-M3 32-bit 48 MHz 256 kB USB MCU | |
| ARM Microcontrollers - MCU ARM Cortex-M3 32-bit 48 MHz 64 kB USB MCU | |
| ARM Microcontrollers - MCU ARM Cortex-M4 32-bit 40 MHz 1024 kB MCU | |
| ARM Microcontrollers - MCU ARM Cortex-M4 32-bit 40 MHz 128 kB MCU | |
| ARM Microcontrollers - MCU ARM Cortex-M4 32-bit 40 MHz 256 kB MCU | |
| ARM Microcontrollers - MCU ARM Cortex-M4 32-bit 72 MHz 1024 kB LCD MCU | |
| ARM Microcontrollers - MCU ARM Cortex-M4 32-bit 72 MHz 1024 kB USB LCD MCU | |
| ARM Microcontrollers - MCU ARM Cortex-M4 32-bit 72 MHz 512 kB LCD MCU | |
| ARM Microcontrollers - MCU ARM Cortex-M4 32-bit 72 MHz 512 kB USB LCD MCU | |
| ARM Microcontrollers - MCU Jade M3 QFN32 256kB(Flash) 32kB(RAM) 24IO Note: This rev (B0) is Engineering Samples only | |
| ARM Microcontrollers - MCU Jade M3 QFN48 DCDC 128kB(Flash) 32kB(RAM) 32IO Note: This rev (B0) is Engineering Samples only | |
| ARM Microcontrollers - MCU Jade M3 QFN48 G-grade 1024kB(Flash) 256kB(RAM) 33GPIO | |
| ARM Microcontrollers - MCU |
| << Prev | Next >> |