ARM® Cortex®-M3 LPC18xx Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
ARM Microcontrollers - MCU 32-bit ARM Cortex-M3 Microcontroller Unit
IC MCU 32BIT 512KB FLSH 100TFBGA
IC MCU 32BIT 512KB FLSH 100TFBGA
ARM® Cortex®-M3 LPC18xx Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-14267-ND | LPC1822JET100E | LPC1822JET100E | LPC1822JET100E | LPC1822JET100E |
| Product Name | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 180 MHz | 180 MHz | 180 MHz | ||
| Bits | Other; A/D 4x10b; D/A 1x10b | ||||
| RAM | 104 KB | 104 KB | 104 KB | ||
| ROM | 512 KB |