ARM® Cortex®-M4/M0 LPC43xx Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
Win Source Part Number: 1264093-LPC43S57JBD2
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: LPC43xx
Core Processor: ARM® Cortex®-M4/M0
Speed: 204MHz
Package: Tray
Standard Package: 36
Mounting: SMD (SMT)
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, Microwire, MMC/SD, QEI, SPI, SSI, SSP, UART/USART, USB, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I²S, LCD, Motor Control PWM, POR, WDT
Number of I/O: 142
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 136K x 8
Data Converters: A/D 8x10b; D/A 1x10b
Oscillator Type: Internal
Package / Case: 208-LQFP
Supplier Device Package: 208-LQFP (28x28)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2.2V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935305916551
Base Product Number: LPC43S57
IC MCU 32BIT 1MB FLASH 208LQFP Product overview: LPC43S57JBD208E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC43S57JBD208E can be used for catalog matching and distributor lookup.
ARM® Cortex®-M4/M0 LPC43xx Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
IC MCU 32BIT 1MB FLASH 208LQFP
IC MCU 32BIT 1MB FLASH 208LQFP
MCU, 32BIT, CORTEX-M0/M4, 204MHZ, LQFP; Product Range:LPC Family LPC4300 Series Microcontrollers; Architecture:ARM Cortex-M0, ARM Cortex-M4; No. of Bits:32bit; CPU Speed:204MHz; Program Memory Size:1MB; RAM Memory Size:136KB; MSL:- RoHS Compliant: Yes
ARM Microcontrollers - MCU 32-bit ARM Cortex-M4/M0 MCU; 1 MB flash and 136 kB SRAM; Ethernet, 2 x USB, LCD, EMC, AES engine
IC MCU 32BIT 1MB FLASH 208LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LPC43S57JBD208E-ND | 1264093-LPC43S57JBD208E | 685-LPC43S57JBD208E | LPC43S57JBD208E | LPC43S57JBD208E | LPC43S57JBD208E | 39Y8877 | LPC43S57JBD208E | LPC43S57JBD208E |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, Cortex-M0/m4, 204Mhz, Lqfp; Product Range Nxp | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit | 32 Bit | |
| Clock Speed | 204 MHz | 204 MHz | 204 MHz | 204 MHz | 204 MHz | 204 MHz | 204 MHz | ||
| Bits | Other; A/D 8x10b; D/A 1x10b | ||||||||
| RAM | 136 KB | 1000 KB | 136 KB | 136 KB | 136 KB | 136 KB | 136 KB | ||
| ROM | 1000 KB | 16 KB |