M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 512KB (512K x 8) FLASH 100-QFP (14x20)
Manufacturer: Renesas Electronics America
Win Source Part Number: 880640-M30626FJPFP#U
Series: M16C™ M16C/60/62P
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: M16C/60 series Microcontroller IC 16-Bit 24MHz 512KB (512K x 8) FLASH 100-QFP (14x20)
Core Processor: M16C/60
Speed: 24MHz
Package: Tray
Package: 100-BQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IEBus, UART/USART
Peripherals: DMA, WDT
Number of I/O: 85
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: M30626
Categories: Integrated Circuits (ICs)
Case / Package: 100-QFP (14x20)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 66
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 16BIT 512KB FLASH 100QFP Product overview: M30626FJPFP#U3C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30626FJPFP#U3C can be used for catalog matching and distributor lookup.
IC MCU 16BIT 512KB FLASH 100QFP
MCU, 16BIT, 24MHZ, QFP-100; Product Range:M16C Family, M16C/60 Series, M16C/62P Group Microcontrollers; Architecture:M16C/60
16-bit Microcontrollers - MCU MCU 3/5V 512K I-temp Pb-free 100 QFP
IC MCU 16BIT 512KB FLASH 100QFP
IC MCU 16BIT 512KB FLASH 100QFP
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 512KB (512K x 8) FLASH 100-QFP (14x20)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M30626FJPFP#U3C-ND | 880640-M30626FJPFP#U3C | 685-M30626FJPFP#U3C | M30626FJPFP#U3C | 23AH3317 | M30626FJPFP#U3C | M30626FJPFP#U3C | M30626FJPFP#U3C | M30626FJPFP#U3C |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - M30626FJPFP#U3C | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 16Bit, 24Mhz, Qfp-100; Product Range Renesas | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | 8 Bit; Other; A/D 26x10b; D/A 2x8b | ||||||||
| RAM | 31 KB | 512 KB | 31 KB | 31 KB | 31 KB | 31 KB | 31 KB | ||
| ROM | 512 KB |