Manufacturer: NXP
Win Source Part Number: 852858-LPC845M301JHI
Series: LPC84x
Features: series Microcontroller IC
Package: Tray
Number of I/O: 29
Family Name: LPC845M301
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
ARM® Cortex®-M0+ LPC84x Microcontroller IC 32-Bit Single-Core 30MHz 64KB (64K x 8) FLASH 32-HVQFN (5x5)
IC MCU 32BIT 64KB FLASH 32HVQFN Product overview: LPC845M301JHI33E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC845M301JHI33E
IC MCU 32BIT 64KB FLASH 32HVQFN
ARM Microcontrollers - MCU 32-bit ARM Cortex-M0+
ARM® Cortex®-M0+ LPC84x Microcontroller IC 32-Bit Single-Core 30MHz 64KB (64K x 8) FLASH 32-HVQFN (5x5)
IC MCU 32BIT 64KB FLASH 32HVQFN
IC MCU 32BIT 64KB FLASH 32HVQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 852858-LPC845M301JHI33E | LPC845M301JHI33E-ND | 685-LPC845M301JHI33E | LPC845M301JHI33E | LPC845M301JHI33E | LPC845M301JHI33E | LPC845M301JHI33E | LPC845M301JHI33E |
| Product Name | Embedded - Embedded - Microcontrollers - LPC845M301JHI33E | Microcontrollers | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| I/O Ports | 29 | 29 | 29 | |||||
| Clock Speed | 30 MHz | 30 MHz | 30 MHz | 30 MHz | 30 MHz | |||
| Bits | Other; A/D 12x12b; D/A 1x10b | |||||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB |