Texas Instruments LM3S812 Stellaris LM3S Microcontroller LM3S812-IQN50-C2

Description
Stellaris LM3S Microcontroller 48-LQFP -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 48-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S812 Stellaris LM3S Microcontroller - LM3S812-IQN50-C2 - Texas Instruments
Dallas, TX, United States
LM3S812 Stellaris LM3S Microcontroller
LM3S812-IQN50-C2
LM3S812 Stellaris LM3S Microcontroller LM3S812-IQN50-C2
Stellaris LM3S Microcontroller 48-LQFP -40 to 85

Stellaris LM3S Microcontroller 48-LQFP -40 to 85

Buy Now Datasheet
50MHz 64KB Embedded Microcontroller MCU - 685-LM3S812-IQN50-C2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHz 64KB Embedded Microcontroller MCU
685-LM3S812-IQN50-C2
50MHz 64KB Embedded Microcontroller MCU 685-LM3S812-IQN50-C2
32b ARM MCU 50MHz 64KB FLASH LQFP Product overview: LM3S812-IQN50-C2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 64KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S812-IQN50-C2 can be used for catalog matching and distributor lookup.

32b ARM MCU 50MHz 64KB FLASH LQFP Product overview: LM3S812-IQN50-C2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 64KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S812-IQN50-C2 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - 726-1019-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
726-1019-ND
Microcontrollers 726-1019-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 800 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 800 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S812-IQN50-C2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S812-IQN50-C2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S812-IQN50-C2
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site
Microcontrollers - LM3S812-IQN50-C2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S812-IQN50-C2
Microcontrollers LM3S812-IQN50-C2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 800 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 800 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S812-IQN50-C2
ARM Microcontrollers - MCU LM3S812-IQN50-C2
ARM Microcontrollers - MCU ARM CORTEX-M3(IND) MICROCONTROLLER

ARM Microcontrollers - MCU ARM CORTEX-M3(IND) MICROCONTROLLER

Buy Now Datasheet
Embedded - Microcontrollers - LM3S812-IQN50-C2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S812-IQN50-C2
Embedded - Microcontrollers LM3S812-IQN50-C2
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S812-IQN50-C2 685-LM3S812-IQN50-C2 726-1019-ND LM3S812-IQN50-C2 LM3S812-IQN50-C2 LM3S812-IQN50-C2 LM3S812-IQN50-C2
Product Name LM3S812 Stellaris LM3S Microcontroller 50MHz 64KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
RAM 8 KB 8 KB 8 KB 8 KB
Supply Voltage 3.3 volts 3 to 3.6 volts 3.6 volts
Serial Interface I2C, SPI, UART, USART SPI; UART; USART
Package Type Other; LQFP LFQP; Other; 48-LQFP Other; 48-LQFP QFP; Other; 48-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1121RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 296-F2800135PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
3 suppliers