Manufacturer: NXP USA Inc.
Win Source Part Number: 1322695-LPC54018J2ME
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: ARM® Cortex®-M4
Speed: 180MHz
Standard Package: 189
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SmartCard, SPI, SPIFI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 137
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 360K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supplier Device Package: 180-TFBGA (12x12)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 180-TFBGA
ECCN: 3A991A2
Fake Threat In the Open Market: 68
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 935376752551,568-153
Base Product Number: LPC54018
RoHS Status: ROHS3 Compliant
LPC54018 - ARM Cortex-M4, Bosch Product overview: LPC54018J2MET180E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC54018J2MET180
ARM® Cortex®-M4 LPC540xx Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 180-TFBGA (12x12)
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 180MHz, PBGA180
IC MCU 32BIT 2MB FLASH 180TFBGA
IC MCU 32BIT 2MB FLASH 180TFBGA
ARM Microcontrollers - MCU ARM Cortex-M4, Bosch CAN FD NonAuto
LPC54018 - ARM Cortex-M4, Bosch
ARM® Cortex®-M4 LPC540xx Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 180-TFBGA (12x12)
ARM® Cortex®-M4 LPC54018JxM Microcontroller IC 32-Bit 180MHz 2MB (2M x 8) FLASH 180-TFBGA (12x12)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1322695-LPC54018J2MET180E | 685-LPC54018J2MET180E | 568-15324-ND | LPC54018J2MET180E | LPC54018J2MET180E | LPC54018J2MET180E | LPC54018J2MET180E | LPC54018J2MET180E | LPC54018J2MET180E | LPC54018J2MET180E |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Cortex-M Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 180 MHz | 180 MHz | 180 MHz | 180 MHz | 180 MHz | 180 MHz | 180 MHz | |||
| RAM | 2000 KB | 360 KB | 360 KB | 360 KB | 360 KB | 360 KB | 360 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash | Flash; FLASH | Flash; FLASH | |||||
| Supply Voltage | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 3.6 volts |