Alternative Parts (Cross-Reference): Cross
Manufacturer: NXP USA Inc.
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: LPC43xx
Package: Tray
Product Status: Active
Core Processor: ARM® Cortex®-M4/M0
Core Size: 32-Bit Dual-Core
Speed: 204MHz
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, Microwire, SD, SPI, SSI, SSP, UART/USART, USB, USB OTG
IC MCU 32BIT ROMLESS 180TFBGA Product overview: LPC43S50FET180E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC43S50FET180E can be used for catalog matching and distributor lookup.
ARM® Cortex®-M4/M0 LPC43xx Microcontroller IC 32-Bit Dual-Core 204MHz ROMless 180-TFBGA (12x12)
ARM Microcontrollers - MCU 32-bit ARM Cortex-M4/M0 flashless MCU with security features; 264 kB SRAM; Ethernet; two HS USBs; LCD
MCU, 32BIT, CORTEX-M0/M4, 204MHZ, BGA180; Product Range:LPC Family LPC4300 Series Microcontrollers; Architecture:ARM Cortex-M0, ARM Cortex-M4; No. of Bits:32bit; CPU Speed:204MHz; Program Memory Size:-; RAM Memory Size:264KB RoHS Compliant: Yes
ARM® Cortex®-M4/M0 LPC43xx Microcontroller IC 32-Bit Dual-Core 204MHz ROMless 180-TFBGA (12x12)
IC MCU 32BIT ROMLESS 180TFBGA
IC MCU 32BIT ROMLESS 180TFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-LPC43S50FET180E | 568-11711-ND | LPC43S50FET180E | 39Y8876 | LPC43S50FET180E | LPC43S50FET180E | LPC43S50FET180E | |
| Product Name | Integrated Circuits (ICs) Embedded Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | ARM Microcontrollers - MCU | Mcu, 32Bit, Cortex-M0/m4, 204Mhz, Bga180; Product Range Nxp | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit | 32 Bit; 32-Bit Dual-Core | |
| Clock Speed | 204 MHz | 204 MHz | 204 MHz | 204 MHz | 204 MHz | 204 MHz | ||
| RAM | 264 KB | 264 KB | 264 KB | 264 KB | 264 KB | |||
| ROM | 64 KB | |||||||
| ROM Type | ROM; ROM | ROMLess | ROMLess; ROMless |