Stellaris LM3S Microcontroller 100-LQFP -40 to 85
32b ARM MCU, 50MHz, 128KB FLASH, LQFP, 46 I/O Product overview: LM3S6611-IQC50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6611-IQC50-A
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Manufacturer: Texas Instruments
Win Source Part Number: 1199409-LM3S6611-IQC
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 128KB FLASH 100LQFP
ARM Microcontrollers - MCU LM3S6611
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 128KB FLASH 100LQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LM3S6611-IQC50-A2 | 685-LM3S6611-IQC50-A2 | 726-1157-ND | 1199409-LM3S6611-IQC50-A2 | LM3S6611-IQC50-A2 | LM3S6611-IQC50-A2 | LM3S6611-IQC50-A2 | LM3S6611-IQC50-A2 |
| Product Name | LM3S6611 Stellaris LM3S Microcontroller | 50MHz 128KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - LM3S6611-IQC50-A2 | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | ||||
| Supply Voltage | 3.3 volts | 2.25 to 2.75 volts | 2.75 volts | |||||
| Serial Interface | I2C, SPI, Ethernet, IrDA, UART, USART | SPI; UART; USART | ||||||
| Package Type | Other; LQFP | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP | Other; 100-LQFP | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |