NXP Semiconductors Embedded - Embedded - Microcontrollers - LPC54102J512BD64QL LPC54102J512BD64QL

Description
Manufacturer: NXP Win Source Part Number: 878028-LPC54102J512B D64QL Series: LPC54100 Features: series Microcontroller IC Package: Tray Number of I/O: 50 Family Name: LPC54102 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-12889, 935305138151, LPC54102J512BD64QL-N D, Q9691206
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 878028-LPC54102J512B D64QL Series: LPC54100 Features: series Microcontroller IC Package: Tray Number of I/O: 50 Family Name: LPC54102 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-12889, 935305138151, LPC54102J512BD64QL-N D, Q9691206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - LPC54102J512BD64QL - 878028-LPC54102J512BD64QL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LPC54102J512BD64QL
878028-LPC54102J512BD64QL
Embedded - Embedded - Microcontrollers - LPC54102J512BD64QL 878028-LPC54102J512BD64QL
Manufacturer: NXP Win Source Part Number: 878028-LPC54102J512B D64QL Series: LPC54100 Features: series Microcontroller IC Package: Tray Number of I/O: 50 Family Name: LPC54102 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-12889, 935305138151, LPC54102J512BD64QL-N D, Q9691206

Manufacturer: NXP
Win Source Part Number: 878028-LPC54102J512BD64QL
Series: LPC54100
Features: series Microcontroller IC
Package: Tray
Number of I/O: 50
Family Name: LPC54102
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-12889, 935305138151, LPC54102J512BD64QL-ND, Q9691206

Buy Now Datasheet
 - LPC54102J512BD64QL - Rochester Electronics
Newburyport, MA, United States
Low Power 32-bit Microcontroller (MCU) based on ARM Cortex-M4 Core

Low Power 32-bit Microcontroller (MCU) based on ARM Cortex-M4 Core

Supplier's Site Datasheet
Microcontrollers - 568-12889-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-12889-ND
Microcontrollers 568-12889-ND
ARM® Cortex®-M4/M0+ LPC54100 Microcontroller IC 32-Bit Dual-Core 100MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4/M0+ LPC54100 Microcontroller IC 32-Bit Dual-Core 100MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-LPC54102J512BD64QL
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-LPC54102J512BD64QL
IC MCU 32BIT 512KB FLASH 64LQFP Product overview: LPC54102J512BD64QL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC54102J512BD64 QL can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 64LQFP Product overview: LPC54102J512BD64QL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC54102J512BD64QL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - LPC54102J512BD64QL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC54102J512BD64QL
Microcontrollers LPC54102J512BD64QL
* Microcontroller IC

* Microcontroller IC

Buy Now Datasheet
Microcontrollers - LPC54102J512BD64QL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC54102J512BD64QL
Microcontrollers LPC54102J512BD64QL
ARM® Cortex®-M4/M0+ LPC54100 Microcontroller IC 32-Bit Dual-Core 100MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4/M0+ LPC54100 Microcontroller IC 32-Bit Dual-Core 100MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - LPC54102J512BD64QL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LPC54102J512BD64QL
Embedded - Microcontrollers LPC54102J512BD64QL
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LPC54102J512BD64QL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LPC54102J512BD64QL
Integrated Circuits (ICs) - Embedded - Microcontrollers LPC54102J512BD64QL
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LPC54102J512BD64QL
ARM Microcontrollers - MCU LPC54102J512BD64QL
ARM Microcontrollers - MCU LPC541xx MCU

ARM Microcontrollers - MCU LPC541xx MCU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 878028-LPC54102J512BD64QL LPC54102J512BD64QL 568-12889-ND 685-LPC54102J512BD64QL LPC54102J512BD64QL LPC54102J512BD64QL LPC54102J512BD64QL LPC54102J512BD64QL LPC54102J512BD64QL
Product Name Embedded - Embedded - Microcontrollers - LPC54102J512BD64QL Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Dual-Core 32 Bit; 32-Bit Dual-Core 32 Bit
I/O Ports 50 50
Life Cycle Stage Active Active Active Active
Package Type QFP; Other; LQFP64 LFQP; Other; 64-LQFP Other; Tray QFP; Other; 64-LQFP Other; 64-LQFP
Clock Speed 100 MHz 150 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C164CILM3VCABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
RF Receivers - CC3235SM2RGKR - 980809-CC3235SM2RGKR - Win Source Electronics
Specs
Data Bus 32 Bit
Serial Interface I²C; SPI; UART; I2C, I2S, Parallel, SPI, UART
Package Type Other; VQFN
View Details
3 suppliers