The LPC11E37FBD48/501E is a 32-bit ARM Cortex-M0 microcontroller designed for low-cost applications requiring 8/16-bit microcontroller capabilities. It operates at a maximum CPU frequency of 50 MHz and features up to 128 kB of flash memory, 12 kB of SRAM, and 4 kB of EEPROM. The device includes a variety of peripherals such as a Fast-mode Plus I²C-bus interface, an RS-485/EIA-485 USART, two SSP interfaces, four general-purpose timers, and a 10-bit ADC, along with up to 54 general-purpose I/O pins. The microcontroller supports in-system programming and in-application programming via an on-chip bootloader. It also features a built-in Nested Vectored Interrupt Controller (NVIC) and various power management modes to optimize power consumption. The LPC11E37FBD48/501E is available in a 48-pin LQFP package and operates within a temperature range of -40 °C to +85 °C, making it suitable for a wide range of applications including consumer peripherals, handheld scanners, medical devices, and industrial control systems.
IC MCU 32BIT 128KB FLASH 48LQFP Product overview: LPC11E37FBD48/501E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC11E37FBD48/50
ARM® Cortex®-M0 LPC11E3x Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
ARM Microcontrollers - MCU Scalable Entry Level 32-bit Microcontroller (MCU) based on ARM Cortex-M0+/M0 Cores
IC MCU 32BIT 128KB FLASH 48LQFP
ARM® Cortex®-M0 LPC11E3x Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 128KB FLASH 48LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-LPC11E37FBD48/501E | 568-15006-ND | LPC11E37FBD48/501E | LPC11E37FBD48/501E | LPC11E37FBD48/501E | LPC11E37FBD48/501E |
| Product Name | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| RAM | 12 KB | 12 KB | 12 KB | 12 KB | ||
| ROM | 4 KB | 128 KB | ||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH |