IC MCU 32BIT 256KB FLASH 64LQFP Product overview: LPC54114J256BD64QL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC54114J256BD64
Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012641-LPC54114J256
Mounting: SMD (SMT)
Frequency: 100 MHz
Memory Type: FLASH
Memory Size: 256 kB
Interface: I2C, SPI, UART, USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
RAM Size: 192 kB
Oscillator Type: Internal
Number of Pins: 64
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Alternative Parts (Cross-Reference): MSP432P401RIRGCR; STM32F401RCT6; STM32F411RCT6; MKL43Z256VLH4; MKL27Z256VLH4; MKL46Z256VLH4; STM32F446RCT7;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542310000, 8542310000
Core Architecture: ARM
Number of I/Os: 50
ARM® Cortex®-M4/M0+ LPC54100 Microcontroller IC 32-Bit Dual-Core 100MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
ARM® Cortex®-M4/M0+ LPC54100 Microcontroller IC 32-Bit Dual-Core 100MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
ARM Microcontrollers - MCU Low Power 32-bit Microcontroller based on ARM Cortex-M4
IC MCU 32BIT 256KB FLASH 64LQFP
IC MCU 32BIT 256KB FLASH 64LQFP
IC MCU 32BIT 256KB FLASH 64LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-LPC54114J256BD64QL | 1012641-LPC54114J256BD64QL | 568-13034-ND | LPC54114J256BD64QL | LPC54114J256BD64QL | LPC54114J256BD64QL | LPC54114J256BD64QL | LPC54114J256BD64QL |
| Product Name | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - LPC54114J256BD64QL | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | |
| Clock Speed | 150 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |||
| RAM | 192 KB | 0.1920 KB | 192 KB | 192 KB | 192 KB | 192 KB | ||
| ROM | 32 KB | 256 KB | ||||||
| Supply Voltage | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 3.6 volts |