Texas Instruments LM3S818 Stellaris LM3S Microcontroller LM3S818-IQN50-C2

Description
Stellaris LM3S Microcontroller 48-LQFP -40 to 85
Request a Quote
Description
Stellaris LM3S Microcontroller 48-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Stellaris LM3S818 microcontroller based on the ARM Cortex-M3 processor, packaged in a 48-pin LQFP with dimensions of 12.2 mm × 11.1 mm, operating over a temperature range of -40 to 85°C.

Datasheet Summary
Powered by GS/AI

Stellaris LM3S818 microcontroller based on the ARM Cortex-M3 processor, packaged in a 48-pin LQFP with dimensions of 12.2 mm × 11.1 mm, operating over a temperature range of -40 to 85°C.

Suppliers

Company
Product
Description
Supplier Links
LM3S818 Stellaris LM3S Microcontroller - LM3S818-IQN50-C2 - Texas Instruments
Dallas, TX, United States
LM3S818 Stellaris LM3S Microcontroller
LM3S818-IQN50-C2
LM3S818 Stellaris LM3S Microcontroller LM3S818-IQN50-C2
Stellaris LM3S Microcontroller 48-LQFP -40 to 85

Stellaris LM3S Microcontroller 48-LQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S818-IQN50-C2 - 082762-LM3S818-IQN50-C2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S818-IQN50-C2
082762-LM3S818-IQN50-C2
Embedded - Embedded - Microcontrollers - LM3S818-IQN50-C2 082762-LM3S818-IQN50-C2
Manufacturer: Texas Instruments Win Source Part Number: 082762-LM3S818-IQN50 -C2 Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 30 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 50MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082762-LM3S818-IQN50-C2
Packaging: Reel - TR
Core Processor: ARM Cortex-M3
Number of I/O: 30
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 8K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 726-1022-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
726-1022-ND
Microcontrollers 726-1022-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 800 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 800 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
50MHz 64KB 8KB Embedded Microcontroller MCU - 685-LM3S818-IQN50-C2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHz 64KB 8KB Embedded Microcontroller MCU
685-LM3S818-IQN50-C2
50MHz 64KB 8KB Embedded Microcontroller MCU 685-LM3S818-IQN50-C2
32b ARM MCU 50MHz 64KB FLASH 8KB RAM LQFP Product overview: LM3S818-IQN50-C2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 64KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 64KB, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S818-IQN50-C2 can be used for catalog matching and distributor lookup.

32b ARM MCU 50MHz 64KB FLASH 8KB RAM LQFP Product overview: LM3S818-IQN50-C2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 64KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 64KB, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S818-IQN50-C2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S818-IQN50-C2
ARM Microcontrollers - MCU LM3S818-IQN50-C2
ARM Microcontrollers - MCU STELLARIS ARM 818

ARM Microcontrollers - MCU STELLARIS ARM 818

Buy Now Datasheet
Microcontrollers - LM3S818-IQN50-C2 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
LM3S818-IQN50-C2
Microcontrollers LM3S818-IQN50-C2
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S818-IQN50-C2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S818-IQN50-C2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S818-IQN50-C2
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site
Microcontrollers - LM3S818-IQN50-C2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S818-IQN50-C2
Microcontrollers LM3S818-IQN50-C2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 800 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 800 Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S818-IQN50-C2 082762-LM3S818-IQN50-C2 726-1022-ND 685-LM3S818-IQN50-C2 LM3S818-IQN50-C2 LM3S818-IQN50-C2 LM3S818-IQN50-C2 LM3S818-IQN50-C2
Product Name LM3S818 Stellaris LM3S Microcontroller Embedded - Embedded - Microcontrollers - LM3S818-IQN50-C2 Microcontrollers 50MHz 64KB 8KB Embedded Microcontroller MCU ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Life Cycle Stage Obsolete(EOL) Active Active
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
RAM 64 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
 - COP8ACC720M8-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers