VAST STOCK CO., LIMITED Datasheets for Microcontrollers (MCU)

Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more

Page: 1 9 10 11 12 13 14 15 16 17 18 19 20 21 30 40 50 60 70 80 84
Product Name Notes
16-bit Microcontrollers - MCU CU 3V 160K PB-Free 144-TQFP
16-bit Microcontrollers - MCU MCU 3/5V 0K I-temp 100-QFP
16-bit Microcontrollers - MCU MCU 3/5V 0K Pb-Free 100-QFP
16-bit Microcontrollers - MCU MCU 3/5V 0K Pb-free 128-QFP
16-bit Microcontrollers - MCU MCU 3V 0K Pb-free 120-TQFP
16-bit Microcontrollers - MCU MCU 3V 0K Pb-Free 128-QFP
16-bit Microcontrollers - MCU MCU 3V 128K I-temp Pb-Free 100-QFP
16-bit Microcontrollers - MCU MCU 3V 128K Pb-Free 80-QFP
16-bit Microcontrollers - MCU MCU 3V 128K,Pb-Free,100-TQF P
16-bit Microcontrollers - MCU MCU 3V 128K,Pb-Free,80-QFP
16-bit Microcontrollers - MCU MCU 3V 160K 144-TQFP Holageen Free
16-bit Microcontrollers - MCU MCU 3V 160K Halogen free 144-LGA
16-bit Microcontrollers - MCU MCU 3V 160K I temp Halogen free 144-TQFP
16-bit Microcontrollers - MCU MCU 3V 160K I temp Halogen free 176-BGA
16-bit Microcontrollers - MCU MCU 3V 160K I-temp Halogen free 144-TQFP
16-bit Microcontrollers - MCU MCU 3V 160K Pb-free 176-BGA
16-bit Microcontrollers - MCU MCU 3V 160K PB-free I temp 145-TLGA
16-bit Microcontrollers - MCU MCU 5V 0K I-temp 100-QFP
16-bit Microcontrollers - MCU MCU 5V 0K Pb-Free 100-QFP
16-bit Microcontrollers - MCU MCU 5V 0K Pb-free 120-TQFP
16-bit Microcontrollers - MCU MCU 5V 128K Pb-Free 100-QFP
16-bit Microcontrollers - MCU MCU 5V 128K Pb-Free 100-TQFP
16-bit Microcontrollers - MCU MCU 5V 128K Pb-free 64-QFP
16-bit Microcontrollers - MCU MCU 5V 128K Pb-Free 80-QFP
16-bit Microcontrollers - MCU MCU 5V 128K Pb-free 80-TQFP
16-bit Microcontrollers - MCU MCU 5V 64K Pb-Free 100-TQFP
32-bit Microcontrollers - MCU MCU 3V 512K Pb-free FP-112EV+E10a supp.
32-bit Microcontrollers - MCU MCU 3V 512K Pb-free FP-144LV+E10a supp.
32-bit Microcontrollers - MCU MCU 3V 512K Pb-free FP-176EV+E10a supp.
32-bit Microcontrollers - MCU MCU 3V 512K Pb-free TFP-100BV+E10a supp.
32-bit Microcontrollers - MCU MPU 1.5/3.3V 0K I-temp PbFree 256-BGA
32-bit Microcontrollers - MCU MPU 1.8/3.3V 0K Pb-Free 208-QFP
32-bit Microcontrollers - MCU MPU 3V 0K,Pb-Free, 240-BGA
32-bit Microcontrollers - MCU MPU 3V 16K Pb-Free 240-BGA
32-bit Microcontrollers - MCU SH4 7750R BGA256-27x27 ES
32-bit Microcontrollers - MCU SH7751R SH4 256-BGA Halogen free
32-bit Microcontrollers - MCU SH7760 SH4 200 MHZ 256 BGA -40/+85 DEG
ARM Microcontrollers - MCU Auto MCU
ARM Microcontrollers - MCU CCG1
ARM Microcontrollers - MCU MM MCU
ARM Microcontrollers - MCU PSoC4
ARM Microcontrollers - MCU
RF Microcontrollers - MCU Bluetooth BLE and IEEE 802.15.4

<< Prev Next >>