Renesas Electronics Corporation 16-bit 16BIT 128KB Embedded Microcontroller MCU M30290FCHP#U5A

Description
IC MCU 16BIT 128KB FLASH 80LQFP Product overview: M30290FCHP#U5A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30290FCHP#U5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 128KB FLASH 80LQFP Product overview: M30290FCHP#U5A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30290FCHP#U5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-M30290FCHP#U5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-M30290FCHP#U5A
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-M30290FCHP#U5A
IC MCU 16BIT 128KB FLASH 80LQFP Product overview: M30290FCHP#U5A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30290FCHP#U5A can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 80LQFP Product overview: M30290FCHP#U5A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30290FCHP#U5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - M30290FCHP#U5A - Rochester Electronics
Newburyport, MA, United States
M16C/29 - Microcontroller, 16-Bit, FLASH, M16C CPU

M16C/29 - Microcontroller, 16-Bit, FLASH, M16C CPU

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - M30290FCHP#U5A - 132290-M30290FCHP#U5A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30290FCHP#U5A
132290-M30290FCHP#U5A
Embedded - Embedded - Microcontrollers - M30290FCHP#U5A 132290-M30290FCHP#U5A
Manufacturer: Renesas Electronics America Win Source Part Number: 132290-M30290FCHP#U5 A Packaging: Tray Core Processor: M16C/60 Number of I/O: 71 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 27x10b Family Name: M30290FC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 80-LQFP (12x12) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 12K x 8 Alternative Parts (Cross-Reference): TMP93PS44F(JZ); PXAS37KFBE; SB87C196KC20; PXAS33KFBE; ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 119

Manufacturer: Renesas Electronics America
Win Source Part Number: 132290-M30290FCHP#U5A
Packaging: Tray
Core Processor: M16C/60
Number of I/O: 71
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 27x10b
Family Name: M30290FC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 80-LQFP (12x12)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 12K x 8
Alternative Parts (Cross-Reference): TMP93PS44F(JZ); PXAS37KFBE; SB87C196KC20; PXAS33KFBE;
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 119

Buy Now Datasheet
Microcontrollers - M30290FCHP#U5A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M30290FCHP#U5A-ND
Microcontrollers M30290FCHP#U5A-ND
M16C/60 M16C™ M16C/Tiny/29 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

M16C/60 M16C™ M16C/Tiny/29 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
M30290FCHP#U5A
16-bit Microcontrollers - MCU M30290FCHP#U5A
16-bit Microcontrollers - MCU MCU 3/5V 128K Pb-free 80-LQFP

16-bit Microcontrollers - MCU MCU 3/5V 128K Pb-free 80-LQFP

Buy Now Datasheet
Microcontrollers - M30290FCHP#U5A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30290FCHP#U5A
Microcontrollers M30290FCHP#U5A
M16C/60 M16C Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

M16C/60 M16C Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now
Microcontrollers - M30290FCHP#U5A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30290FCHP#U5A
Microcontrollers M30290FCHP#U5A
M16C/60 M16C™ M16C/Tiny/29 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

M16C/60 M16C™ M16C/Tiny/29 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - M30290FCHP#U5A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
M30290FCHP#U5A
Microcontrollers M30290FCHP#U5A
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30290FCHP#U5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30290FCHP#U5A
Integrated Circuits (ICs) - Embedded - Microcontrollers M30290FCHP#U5A
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site
Embedded - Microcontrollers - M30290FCHP#U5A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30290FCHP#U5A
Embedded - Microcontrollers M30290FCHP#U5A
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet
RENESAS M30290FCHP#U5A 16 Bit Microcontroller, M16C, 20 MHz, 128 KB, 12 KB, 80 Pins, LQFP - 668-M30290FCHP#U5A - Utmel Electronic Limited
Hong Kong, China
RENESAS M30290FCHP#U5A 16 Bit Microcontroller, M16C, 20 MHz, 128 KB, 12 KB, 80 Pins, LQFP
668-M30290FCHP#U5A
RENESAS M30290FCHP#U5A 16 Bit Microcontroller, M16C, 20 MHz, 128 KB, 12 KB, 80 Pins, LQFP 668-M30290FCHP#U5A
RENESAS M30290FCHP#U5A 16 Bit Microcontroller, M16C, 20 MHz, 128 KB, 12 KB, 80 Pins, LQFP

RENESAS M30290FCHP#U5A 16 Bit Microcontroller, M16C, 20 MHz, 128 KB, 12 KB, 80 Pins, LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-M30290FCHP#U5A M30290FCHP#U5A 132290-M30290FCHP#U5A M30290FCHP#U5A-ND M30290FCHP#U5A M30290FCHP#U5A M30290FCHP#U5A M30290FCHP#U5A M30290FCHP#U5A M30290FCHP#U5A 668-M30290FCHP#U5A
Product Name 16-bit 16BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - M30290FCHP#U5A Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers RENESAS M30290FCHP#U5A 16 Bit Microcontroller, M16C, 20 MHz, 128 KB, 12 KB, 80 Pins, LQFP
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16
RAM 12 KB 128 KB 12 KB 12 KB 12 KB 12 KB 12 KB 12 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts 5 volts
Package Type Other; Tray QFP; Other; LQFP80 QFP; Other; 80-LQFP (12x12) LFQP; Other; 80-LQFP QFP; Other; 80-LQFP QFP; Other; 80-LQFP QFP; Other; 80-LQFP Other; 80-LQFP QFP; Other; 80-LQFP
Operating Temperature -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details