Texas Instruments LM3S6950 Stellaris LM3S Microcontroller LM3S6950-IQC50-A2

Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S6950 Stellaris LM3S Microcontroller - LM3S6950-IQC50-A2 - Texas Instruments
Dallas, TX, United States
LM3S6950 Stellaris LM3S Microcontroller
LM3S6950-IQC50-A2
LM3S6950 Stellaris LM3S Microcontroller LM3S6950-IQC50-A2
Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S6950-IQC50-A2 - 779082-LM3S6950-IQC50-A2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S6950-IQC50-A2
779082-LM3S6950-IQC50-A2
Embedded - Embedded - Microcontrollers - LM3S6950-IQC50-A2 779082-LM3S6950-IQC50-A2
Manufacturer: Texas Instruments Win Source Part Number: 779082-LM3S6950-IQC5 0-A2 Series: Stellaris ARM Cortex-M3S 6000 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 50MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: Ethernet, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 46 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Oscillator Type: Internal Supply Voltage: 2.25 V ~ 2.75 V Family Name: LM3S6950 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): ATSAMC20N18A-ANT; STR755FV2T6; STM32F101VET6TR; MAX32621ICQ+W; Introduction Date: June 04, 2009 ECCN: 3A991.a.2 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Texas Instruments
Win Source Part Number: 779082-LM3S6950-IQC50-A2
Series: Stellaris ARM Cortex-M3S 6000
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 50MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: Ethernet, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 46
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Oscillator Type: Internal
Supply Voltage: 2.25 V ~ 2.75 V
Family Name: LM3S6950
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): ATSAMC20N18A-ANT; STR755FV2T6; STM32F101VET6TR; MAX32621ICQ+W;
Introduction Date: June 04, 2009
ECCN: 3A991.a.2
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
Singapore, Singapore
50MHz 256KB 64KB Embedded Microcontroller MCU
685-LM3S6950-IQC50-A2
50MHz 256KB 64KB Embedded Microcontroller MCU 685-LM3S6950-IQC50-A2
32b ARM MCU 50MHz LQFP 256KB FLASH 64KB RAM Product overview: LM3S6950-IQC50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 256KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 256KB, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6950-IQC50-A 2 can be used for catalog matching and distributor lookup.

32b ARM MCU 50MHz LQFP 256KB FLASH 64KB RAM Product overview: LM3S6950-IQC50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 256KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 256KB, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6950-IQC50-A2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-41495-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-41495-ND
Microcontrollers 296-41495-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - LM3S6950-IQC50-A2 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
LM3S6950-IQC50-A2
Microcontrollers LM3S6950-IQC50-A2
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - LM3S6950-IQC50-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S6950-IQC50-A2
Microcontrollers LM3S6950-IQC50-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now
Embedded - Microcontrollers - LM3S6950-IQC50-A2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S6950-IQC50-A2
Embedded - Microcontrollers LM3S6950-IQC50-A2
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S6950-IQC50-A2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S6950-IQC50-A2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S6950-IQC50-A2
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S6950-IQC50-A2
ARM Microcontrollers - MCU LM3S6950-IQC50-A2
ARM Microcontrollers - MCU Stellaris Cortex-M3 10/100 MAC PHY

ARM Microcontrollers - MCU Stellaris Cortex-M3 10/100 MAC PHY

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S6950-IQC50-A2 779082-LM3S6950-IQC50-A2 685-LM3S6950-IQC50-A2 296-41495-ND LM3S6950-IQC50-A2 LM3S6950-IQC50-A2 LM3S6950-IQC50-A2 LM3S6950-IQC50-A2 LM3S6950-IQC50-A2
Product Name LM3S6950 Stellaris LM3S Microcontroller Embedded - Embedded - Microcontrollers - LM3S6950-IQC50-A2 50MHz 256KB 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
RAM 256 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2.25 to 2.75 volts 3.3 volts 2.25 to 2.75 volts 2.25 to 2.75 volts 2.75 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8ACC720M8-XE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
4 suppliers
 - COP8CBE9HVA9 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LDCC44
View Details
3 suppliers
Application Specific Microcontrollers - DP83810BVUL - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Serial Interface PCI
View Details