Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - M30800SAGP-BL#U5 M30800SAGP-BL#U5

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 130849-M30800SAGP-BL #U5 Packaging: Tray Core Processor: M32C/80 Number of I/O: 45 Program Memory Type: ROMless Data Converters: A/D 10x10b, D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 100-LFQFP (14x14) Speed(Frequency): 32MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 16/32-Bit Data RAM Size: 8K x 8
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 130849-M30800SAGP-BL #U5 Packaging: Tray Core Processor: M32C/80 Number of I/O: 45 Program Memory Type: ROMless Data Converters: A/D 10x10b, D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 100-LFQFP (14x14) Speed(Frequency): 32MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 16/32-Bit Data RAM Size: 8K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - M30800SAGP-BL#U5 - 130849-M30800SAGP-BL#U5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30800SAGP-BL#U5
130849-M30800SAGP-BL#U5
Embedded - Embedded - Microcontrollers - M30800SAGP-BL#U5 130849-M30800SAGP-BL#U5
Manufacturer: Renesas Electronics America Win Source Part Number: 130849-M30800SAGP-BL #U5 Packaging: Tray Core Processor: M32C/80 Number of I/O: 45 Program Memory Type: ROMless Data Converters: A/D 10x10b, D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 100-LFQFP (14x14) Speed(Frequency): 32MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 16/32-Bit Data RAM Size: 8K x 8

Manufacturer: Renesas Electronics America
Win Source Part Number: 130849-M30800SAGP-BL#U5
Packaging: Tray
Core Processor: M32C/80
Number of I/O: 45
Program Memory Type: ROMless
Data Converters: A/D 10x10b, D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 100-LFQFP (14x14)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 16/32-Bit
Data RAM Size: 8K x 8

Buy Now Datasheet
Microcontrollers - M30800SAGP-BL#U5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M30800SAGP-BL#U5-ND
Microcontrollers M30800SAGP-BL#U5-ND
M32C/80 M16C™ M32C/80/80 Microcontroller IC 16/32-Bit 32MHz ROMless 100-LFQFP (14x14)

M32C/80 M16C™ M32C/80/80 Microcontroller IC 16/32-Bit 32MHz ROMless 100-LFQFP (14x14)

Buy Now Datasheet
 - M30800SAGP-BL#U5 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, 32MHz

Microcontroller, 32-Bit, 32MHz

Supplier's Site Datasheet
32-bit 32BIT Embedded Microcontroller MCU - 685-M30800SAGP-BL#U5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-M30800SAGP-BL#U5
32-bit 32BIT Embedded Microcontroller MCU 685-M30800SAGP-BL#U5
IC MCU 16/32BIT ROMLESS 100LFQFP Product overview: M30800SAGP-BL#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30800SAGP-BL#U5 can be used for catalog matching and distributor lookup.

IC MCU 16/32BIT ROMLESS 100LFQFP Product overview: M30800SAGP-BL#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30800SAGP-BL#U5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - M30800SAGP-BL#U5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30800SAGP-BL#U5
Embedded - Microcontrollers M30800SAGP-BL#U5
IC MCU 16/32BIT ROMLESS 100LFQFP

IC MCU 16/32BIT ROMLESS 100LFQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
M30800SAGP-BL#U5
16-bit Microcontrollers - MCU M30800SAGP-BL#U5
16-bit Microcontrollers - MCU MCU 3/5V 0K Pb-free 100-LQFP

16-bit Microcontrollers - MCU MCU 3/5V 0K Pb-free 100-LQFP

Buy Now Datasheet
Microcontrollers - M30800SAGP-BL#U5 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
M30800SAGP-BL#U5
Microcontrollers M30800SAGP-BL#U5
IC MCU 16/32BIT ROMLESS 100LFQFP

IC MCU 16/32BIT ROMLESS 100LFQFP

Supplier's Site Datasheet
Microcontrollers - M30800SAGP-BL#U5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30800SAGP-BL#U5
Microcontrollers M30800SAGP-BL#U5
M32C/80 M16C™ M32C/80/80 Microcontroller IC 16/32-Bit 32MHz ROMless 100-LFQFP (14x14)

M32C/80 M16C™ M32C/80/80 Microcontroller IC 16/32-Bit 32MHz ROMless 100-LFQFP (14x14)

Buy Now
Microcontrollers - M30800SAGP-BL#U5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30800SAGP-BL#U5
Microcontrollers M30800SAGP-BL#U5
M32C/80 M16C™ M32C/80/80 Microcontroller IC 16/32-Bit 32MHz ROMless 100-LFQFP (14x14)

M32C/80 M16C™ M32C/80/80 Microcontroller IC 16/32-Bit 32MHz ROMless 100-LFQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30800SAGP-BL#U5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30800SAGP-BL#U5
Integrated Circuits (ICs) - Embedded - Microcontrollers M30800SAGP-BL#U5
IC MCU 16/32BIT ROMLESS 100LFQFP

IC MCU 16/32BIT ROMLESS 100LFQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 130849-M30800SAGP-BL#U5 M30800SAGP-BL#U5-ND M30800SAGP-BL#U5 685-M30800SAGP-BL#U5 M30800SAGP-BL#U5 M30800SAGP-BL#U5 M30800SAGP-BL#U5 M30800SAGP-BL#U5 M30800SAGP-BL#U5 M30800SAGP-BL#U5
Product Name Embedded - Embedded - Microcontrollers - M30800SAGP-BL#U5 Microcontrollers 32-bit 32BIT Embedded Microcontroller MCU Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 16 Bit; 32 Bit 32 Bit; 32-Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit
Life Cycle Stage Active Obsolete Removed; Obsolete Last Time Buy Removed; Obsolete
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM Type ROMLess; ROMless ROMLess ROMLess; ROMless ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Application Specific Microcontrollers - ADM7008X-A3-T-1 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers