The LPC11U6x microcontroller is a 32-bit ARM Cortex-M0+ device operating at a maximum frequency of 50 MHz. It features up to 256 KB of flash memory, 36 KB of SRAM, and 4 KB of EEPROM, making it suitable for a variety of applications requiring moderate processing power and memory capacity. The microcontroller includes a comprehensive set of peripherals, such as a USB 2.0 full-speed device controller, multiple USART and I2C interfaces, a 12-bit ADC with up to 12 input channels, and a configurable PWM/timer subsystem. Power management is facilitated by an integrated Power Management Unit (PMU) and various low-power modes, including sleep and deep-sleep modes. The device supports a wide operating temperature range from -40 °C to 105 °C and is available in an LQFP-64 package. Its features make it applicable for use in consumer electronics, medical devices, and industrial applications.
Manufacturer: NXP
Win Source Part Number: 1056987-LPC11U68JBD6
Packaging: Tray
Core Processor: ARM Cortex-M0+
Number of I/O: 48
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 10x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 2.4 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 36K x 8
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
ARM® Cortex®-M0+ LPC11Uxx Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 256KB FLASH 64LQFP Product overview: LPC11U68JBD64E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC11U68JBD64E can be used for catalog matching and distributor lookup.
ARM® Cortex®-M0+ LPC11Uxx Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
ARM Microcontrollers - MCU Scalable Entry Level 32-bit Microcontroller (MCU) based on ARM Cortex-M0+/M0 Cores
IC MCU 32BIT 256KB FLASH 64LQFP
MICROCONTROLLER MCU, 32 BIT, CORTEX-M0+, 50MHZ, LQFP-64; Product Range:LPC Family LPC1100 Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:256KB; RAM Memory Size:36KB RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1056987-LPC11U68JBD64E | 568-11003-ND | 685-LPC11U68JBD64E | LPC11U68JBD64E | LPC11U68JBD64E | LPC11U68JBD64E | 23X6681 |
| Product Name | Embedded - Embedded - Microcontrollers - LPC11U68JBD64E | Microcontrollers | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontroller Mcu, 32 Bit, Cortex-M0+, 50Mhz, Lqfp-64; Product Range Nxp |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Life Cycle Stage | Active | Discontinued at Digi-Key | |||||
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | |||
| RAM | 256 KB | 36 KB | 36 KB | 36 KB | 36 KB | ||
| ROM | 4 KB | 256 KB |