Renesas Electronics Corporation Microcontrollers M30302FEPGP#U3

Description
M16C/60 M16C™ M16C/30 Microcontroller IC 16-Bit 16MHz 192KB (192K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet
Description
M16C/60 M16C™ M16C/30 Microcontroller IC 16-Bit 16MHz 192KB (192K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - M30302FEPGP#U3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M30302FEPGP#U3-ND
Microcontrollers M30302FEPGP#U3-ND
M16C/60 M16C™ M16C/30 Microcontroller IC 16-Bit 16MHz 192KB (192K x 8) FLASH 100-LFQFP (14x14)

M16C/60 M16C™ M16C/30 Microcontroller IC 16-Bit 16MHz 192KB (192K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
16-bit 16BIT 192KB Embedded Microcontroller MCU - 685-M30302FEPGP#U3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 192KB Embedded Microcontroller MCU
685-M30302FEPGP#U3
16-bit 16BIT 192KB Embedded Microcontroller MCU 685-M30302FEPGP#U3
IC MCU 16BIT 192KB FLSH 100LFQFP Product overview: M30302FEPGP#U3 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 192KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30302FEPGP#U3 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 192KB FLSH 100LFQFP Product overview: M30302FEPGP#U3 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 192KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30302FEPGP#U3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - M30302FEPGP#U3 - Rochester Electronics
Newburyport, MA, United States
M16C/30P - 16-bit Microcomputers

M16C/30P - 16-bit Microcomputers

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1009395-M30302FEPGP#U3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1009395-M30302FEPGP#U3
Integrated Circuits (ICs) - Embedded - Microcontrollers 1009395-M30302FEPGP#U3
Win Source Part Number: 1009395-M30302FEPGP# U3 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: M16C™ M16C/30 Core Processor: M16C/60 Speed: 16MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IEBus, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 192KB (192K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 6K x 8 Data Converters: A/D 18x10b Oscillator Type: External Package / Case: 100-LQFP Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: M30302 Product Status: Not For New Designs

Win Source Part Number: 1009395-M30302FEPGP#U3
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: M16C™ M16C/30
Core Processor: M16C/60
Speed: 16MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IEBus, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 192KB (192K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 6K x 8
Data Converters: A/D 18x10b
Oscillator Type: External
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: M30302
Product Status: Not For New Designs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30302FEPGP#U3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30302FEPGP#U3
Integrated Circuits (ICs) - Embedded - Microcontrollers M30302FEPGP#U3
IC MCU 16BIT 192KB FLSH 100LFQFP

IC MCU 16BIT 192KB FLSH 100LFQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
M30302FEPGP#U3
16-bit Microcontrollers - MCU M30302FEPGP#U3
16-bit Microcontrollers - MCU MCU 3/5V 192K I-temp Pb-free 100-LQFP

16-bit Microcontrollers - MCU MCU 3/5V 192K I-temp Pb-free 100-LQFP

Buy Now Datasheet
Microcontrollers - M30302FEPGP#U3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30302FEPGP#U3
Microcontrollers M30302FEPGP#U3
M16C/60 M16C™ M16C/30 Microcontroller IC 16-Bit 16MHz 192KB (192K x 8) FLASH 100-LFQFP (14x14)

M16C/60 M16C™ M16C/30 Microcontroller IC 16-Bit 16MHz 192KB (192K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - M30302FEPGP#U3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30302FEPGP#U3
Embedded - Microcontrollers M30302FEPGP#U3
IC MCU 16BIT 192KB FLSH 100LFQFP

IC MCU 16BIT 192KB FLSH 100LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number M30302FEPGP#U3-ND 685-M30302FEPGP#U3 M30302FEPGP#U3 1009395-M30302FEPGP#U3 M30302FEPGP#U3 M30302FEPGP#U3 M30302FEPGP#U3 M30302FEPGP#U3
Product Name Microcontrollers 16-bit 16BIT 192KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 18x10b
RAM 6 KB 6 KB 192 KB 6 KB 6 KB
ROM 192 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC843BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1111F32RSPRG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
SMD 2.4GHz Embedded Microcontroller MCU - 879-BCM20732S - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details