M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: M16C™ M32C/80/87
Package: Tray
Package / Case: 100-LQFP
Mounting Type: Surface Mount
Operating Temperature: -20°C ~ 85°C (TA)
Supplier Device Package: 100-LFQFP (14x14)
Base Product Number: M30873
Number of I/O: 85
IC MCU 16/32BIT 384KB 100LFQFP Product overview: M30873FHGP#U5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30873FHGP#U5 can be used for catalog matching and distributor lookup.
16-bit Microcontrollers - MCU MCU 3/5V 384K Pb-free 100-LQFP
M32C/80 M16C™ M32C/80/87 Microcontroller IC 16/32-Bit 32MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)
IC MCU 16/32BIT 384KB 100LFQFP
IC MCU 16/32BIT 384KB 100LFQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | M30873FHGP#U5-ND | 685-M30873FHGP#U5 | M30873FHGP#U5 | M30873FHGP#U5 | M30873FHGP#U5 | M30873FHGP#U5 | |
| Product Name | Microcontrollers | Integrated Circuits (ICs) Embedded Microcontrollers | 32-bit 32BIT 384KB Embedded Microcontroller MCU | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 32 Bit | 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||||
| Bits | 8 Bit; Other; A/D 26x10b; D/A 2x8b | ||||||
| RAM | 24 KB | 24 KB | 24 KB | 24 KB | |||
| ROM | 384 KB |