Texas Instruments LM3S6618 Stellaris LM3S Microcontroller LM3S6618-IQC50-A2

Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S6618 Stellaris LM3S Microcontroller - LM3S6618-IQC50-A2 - Texas Instruments
Dallas, TX, United States
LM3S6618 Stellaris LM3S Microcontroller
LM3S6618-IQC50-A2
LM3S6618 Stellaris LM3S Microcontroller LM3S6618-IQC50-A2
Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S6618-IQC50-A2 - 923181-LM3S6618-IQC50-A2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S6618-IQC50-A2
923181-LM3S6618-IQC50-A2
Embedded - Embedded - Microcontrollers - LM3S6618-IQC50-A2 923181-LM3S6618-IQC50-A2
Manufacturer: Texas Instruments Win Source Part Number: 923181-LM3S6618-IQC5 0-A2 Series: Stellaris® ARM® Cortex®-M3S 6000 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14) Core Processor: ARM® Cortex®-M3 Speed: 50MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: Ethernet, I2C, IrDA, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.25V ~ 2.75V Part Status: Obsolete Family Name: LM3S6618 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: LM3S6618-IQC50, LM3S6618IQC50A2, 726-1158, -LM3S6618-IQC50, -LM3S6618-IQC50-A2-N DR

Manufacturer: Texas Instruments
Win Source Part Number: 923181-LM3S6618-IQC50-A2
Series: Stellaris® ARM® Cortex®-M3S 6000
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Core Processor: ARM® Cortex®-M3
Speed: 50MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: Ethernet, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.25V ~ 2.75V
Part Status: Obsolete
Family Name: LM3S6618
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: LM3S6618-IQC50, LM3S6618IQC50A2, 726-1158, -LM3S6618-IQC50, -LM3S6618-IQC50-A2-NDR

Buy Now Datasheet
Microcontrollers - 726-1158-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
726-1158-ND
Microcontrollers 726-1158-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
50MHz 128KB Embedded Microcontroller MCU
685-LM3S6618-IQC50-A2
50MHz 128KB Embedded Microcontroller MCU 685-LM3S6618-IQC50-A2
32b ARM MCU, 50MHz, 128KB Flash, LQFP, I2C, SPI, Ethernet, UART Product overview: LM3S6618-IQC50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6618-IQC50-A 2 can be used for catalog matching and distributor lookup.

32b ARM MCU, 50MHz, 128KB Flash, LQFP, I2C, SPI, Ethernet, UART Product overview: LM3S6618-IQC50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6618-IQC50-A2 can be used for catalog matching and distributor lookup.

Supplier's Site
 - LM3S6618-IQC50-A2 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 50MHz, CMOS, PQFP100

RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 50MHz, CMOS, PQFP100

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S6618-IQC50-A2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S6618-IQC50-A2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S6618-IQC50-A2
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S6618-IQC50-A2
ARM Microcontrollers - MCU LM3S6618-IQC50-A2
ARM Microcontrollers - MCU LM3S6618

ARM Microcontrollers - MCU LM3S6618

Buy Now Datasheet
Microcontrollers - LM3S6618-IQC50-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S6618-IQC50-A2
Microcontrollers LM3S6618-IQC50-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S6618-IQC50-A2 923181-LM3S6618-IQC50-A2 726-1158-ND 685-LM3S6618-IQC50-A2 LM3S6618-IQC50-A2 LM3S6618-IQC50-A2 LM3S6618-IQC50-A2 LM3S6618-IQC50-A2
Product Name LM3S6618 Stellaris LM3S Microcontroller Embedded - Embedded - Microcontrollers - LM3S6618-IQC50-A2 Microcontrollers 50MHz 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
RAM 128 KB 32 KB 32 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Supply Voltage 2.25 to 2.75 volts 2.25 to 2.75 volts 3.3 volts 2.75 volts
Unlock Full Specs
to access all available technical data

Similar Products