NXP Semiconductors Microcontrollers LPC824M201JHI33Y

Description
RISC Microcontroller, 32-Bit, FLASH, 30MHz, CMOS, PQCC33
Request a Quote Datasheet
Description
RISC Microcontroller, 32-Bit, FLASH, 30MHz, CMOS, PQCC33
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LPC824M201JHI33Y - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, 30MHz, CMOS, PQCC33

RISC Microcontroller, 32-Bit, FLASH, 30MHz, CMOS, PQCC33

Supplier's Site Datasheet
Microcontrollers - 568-13786-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-13786-6-ND
Microcontrollers 568-13786-6-ND
ARM® Cortex®-M0+ LPC82x Microcontroller IC 32-Bit Single-Core 30MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5)

ARM® Cortex®-M0+ LPC82x Microcontroller IC 32-Bit Single-Core 30MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5)

Buy Now Datasheet
Microcontrollers - 568-13786-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-13786-2-ND
Microcontrollers 568-13786-2-ND
ARM® Cortex®-M0+ LPC82x Microcontroller IC 32-Bit Single-Core 30MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5)

ARM® Cortex®-M0+ LPC82x Microcontroller IC 32-Bit Single-Core 30MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5)

Buy Now Datasheet
Microcontrollers - 568-13786-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-13786-1-ND
Microcontrollers 568-13786-1-ND
ARM® Cortex®-M0+ LPC82x Microcontroller IC 32-Bit Single-Core 30MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5)

ARM® Cortex®-M0+ LPC82x Microcontroller IC 32-Bit Single-Core 30MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LPC824M201JHI33Y - 802779-LPC824M201JHI33Y - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LPC824M201JHI33Y
802779-LPC824M201JHI33Y
Embedded - Embedded - Microcontrollers - LPC824M201JHI33Y 802779-LPC824M201JHI33Y
Manufacturer: NXP USA Inc. Win Source Part Number: 802779-LPC824M201JHI 33Y Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex -M0+ Speed: 30MHz Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 29 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supplier Device Package: 32-HVQFN (5x5) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 6,000 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Manufacturer: NXP USA Inc.
Win Source Part Number: 802779-LPC824M201JHI33Y
Packaging: Reel
Mounting Style: SMD
Core Processor: ARM Cortex -M0+
Speed: 30MHz
Core Size: 32-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 29
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supplier Device Package: 32-HVQFN (5x5)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 6,000
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 32KB Embedded Microcontroller MCU
685-LPC824M201JHI33Y
32-bit 32BIT 32KB Embedded Microcontroller MCU 685-LPC824M201JHI33Y
IC MCU 32BIT 32KB FLASH 32HVQFN Product overview: LPC824M201JHI33Y from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC824M201JHI33Y can be used for catalog matching and distributor lookup.

IC MCU 32BIT 32KB FLASH 32HVQFN Product overview: LPC824M201JHI33Y from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC824M201JHI33Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - LPC824M201JHI33Y - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LPC824M201JHI33Y
Embedded - Microcontrollers LPC824M201JHI33Y
IC MCU 32BIT 32KB FLASH 32HVQFN

IC MCU 32BIT 32KB FLASH 32HVQFN

Supplier's Site Datasheet
Mcu, 32Bit, Arm Cortex-M0+, 30Mhz, Hvqfn; Product Range Nxp - 41AH8191 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Arm Cortex-M0+, 30Mhz, Hvqfn; Product Range Nxp
41AH8191
Mcu, 32Bit, Arm Cortex-M0+, 30Mhz, Hvqfn; Product Range Nxp 41AH8191
MCU, 32BIT, ARM CORTEX-M0+, 30MHZ, HVQFN; Product Range:LPC Family LPC800 Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:30MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:32Pins RoHS Compliant: Yes

MCU, 32BIT, ARM CORTEX-M0+, 30MHZ, HVQFN; Product Range:LPC Family LPC800 Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:30MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:32Pins RoHS Compliant: Yes

Supplier's Site
Mcu, 32Bit, Arm Cortex-M0+, 30Mhz, Hvqfn; Product Range Nxp - 60AC9986 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Arm Cortex-M0+, 30Mhz, Hvqfn; Product Range Nxp
60AC9986
Mcu, 32Bit, Arm Cortex-M0+, 30Mhz, Hvqfn; Product Range Nxp 60AC9986
MCU, 32BIT, ARM CORTEX-M0+, 30MHZ, HVQFN; Product Range:LPC Family LPC800 Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:30MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:32Pins; RoHS Compliant: Yes

MCU, 32BIT, ARM CORTEX-M0+, 30MHZ, HVQFN; Product Range:LPC Family LPC800 Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:30MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:32Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - LPC824M201JHI33Y - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
LPC824M201JHI33Y
Microcontrollers LPC824M201JHI33Y
IC MCU 32BIT 32KB FLASH 32HVQFN

IC MCU 32BIT 32KB FLASH 32HVQFN

Supplier's Site Datasheet
Microcontrollers - LPC824M201JHI33Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC824M201JHI33Y
Microcontrollers LPC824M201JHI33Y
ARM® Cortex®-M0+ LPC82x Microcontroller IC 32-Bit Single-Core 30MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5)

ARM® Cortex®-M0+ LPC82x Microcontroller IC 32-Bit Single-Core 30MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LPC824M201JHI33Y
ARM Microcontrollers - MCU LPC824M201JHI33Y
ARM Microcontrollers - MCU Low Cost 32-bit Microcontroller based on ARM Cortex-M0+

ARM Microcontrollers - MCU Low Cost 32-bit Microcontroller based on ARM Cortex-M0+

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LPC824M201JHI33Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LPC824M201JHI33Y
Integrated Circuits (ICs) - Embedded - Microcontrollers LPC824M201JHI33Y
IC MCU 32BIT 32KB FLASH 32HVQFN

IC MCU 32BIT 32KB FLASH 32HVQFN

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LPC824M201JHI33Y 568-13786-6-ND 802779-LPC824M201JHI33Y 685-LPC824M201JHI33Y LPC824M201JHI33Y 41AH8191 LPC824M201JHI33Y LPC824M201JHI33Y LPC824M201JHI33Y LPC824M201JHI33Y
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - LPC824M201JHI33Y 32-bit 32BIT 32KB Embedded Microcontroller MCU Embedded - Microcontrollers Mcu, 32Bit, Arm Cortex-M0+, 30Mhz, Hvqfn; Product Range Nxp Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Life Cycle Stage Active Active Active
ROM Type Flash Flash Flash; FLASH Flash; FLASH Flash; FLASH
Package Type Other; HVQFN32 Other; 32-VFQFN Exposed Pad Other; Tape & Reel (TR) Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad
Clock Speed 30 MHz 30 MHz 30 MHz 30 MHz 30 MHz 30 MHz 30 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 2KB Embedded Microcontroller MCU - 685-COP8SAB720N9B - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Package Type Other; Tube/Rail
View Details
2 suppliers
Embedded - Microcontrollers - C164SL6RMCAKXUMA2 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details