Stellaris LM3S Microcontroller 108-NFBGA -40 to 85
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 50MHz, CMOS, PBGA108
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 108-BGA (10x10)
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 108-BGA (10x10)
ARM Microcontrollers - MCU IC ARM Cortex-M3 MCU 96K, Ind Temp
IC MCU 32BIT 96KB FLASH 108BGA
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LM3S8530-IBZ50-A2 | LM3S8530-IBZ50-A2 | 296-25706-ND | LM3S8530-IBZ50-A2 | LM3S8530-IBZ50-A2 | LM3S8530-IBZ50-A2 |
| Product Name | LM3S8530 Stellaris LM3S Microcontroller | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | ||
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | |||
| ROM Type | Flash | Flash | Flash; FLASH | |||
| Package Type | BGA; Other; NFBGA108 | Other; 108-LFBGA | BGA; Other; 108-LFBGA | BGA; Other; 108-LFBGA | ||
| Clock Speed | 50 MHz | 50 MHz | 50 MHz |