Manufacturer: NXP
Win Source Part Number: 844993-LPC4357JBD208
Series: LPC43xx
Features: series Microcontroller IC
Package: Tray
Number of I/O: 142
Part Status: Discontinued at Digi-Key
Family Name: LPC43
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 36
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-12067, 935299642551, LPC4357JBD208E-ND
ARM® Cortex®-M4/M0 LPC43xx Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
IC MCU 32BIT 1MB FLASH 208LQFP Product overview: LPC4357JBD208E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC4357JBD208E can be used for catalog matching and distributor lookup.
IC MCU 32BIT 1MB FLASH 208LQFP
ARM Microcontrollers - MCU Arm Cortex-M4 Microcontroller Unit
IC MCU 32BIT 1MB FLASH 208LQFP
ARM® Cortex®-M4/M0 LPC43xx Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
IC MCU 32BIT 1MB FLASH 208LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 844993-LPC4357JBD208E | 568-12067-ND | 685-LPC4357JBD208E | LPC4357JBD208E | LPC4357JBD208E | LPC4357JBD208E | LPC4357JBD208E | LPC4357JBD208E |
| Product Name | Embedded - Embedded - Microcontrollers - LPC4357JBD208E | Microcontrollers | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit | |
| I/O Ports | 142 | 142 | 142 | |||||
| Clock Speed | 204 MHz | 204 MHz | 204 MHz | 204 MHz | ||||
| Bits | Other; A/D 8x10b; D/A 1x10b | |||||||
| RAM | 136 KB | 136 KB | 136 KB | 136 KB | 136 KB |