Texas Instruments LM3S6432 Stellaris LM3S Microcontroller LM3S6432-IQC50-A2

Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet
Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3S6432 Stellaris LM3S Microcontroller - LM3S6432-IQC50-A2 - Texas Instruments
Dallas, TX, United States
LM3S6432 Stellaris LM3S Microcontroller
LM3S6432-IQC50-A2
LM3S6432 Stellaris LM3S Microcontroller LM3S6432-IQC50-A2
Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
50MHz 96KB Embedded Microcontroller MCU
685-LM3S6432-IQC50-A2
50MHz 96KB Embedded Microcontroller MCU 685-LM3S6432-IQC50-A2
32b ARM MCU 50MHz 96KB FLASH LQFP I2C SPI Ethernet UART Product overview: LM3S6432-IQC50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 96KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6432-IQC50-A 2 can be used for catalog matching and distributor lookup.

32b ARM MCU 50MHz 96KB FLASH LQFP I2C SPI Ethernet UART Product overview: LM3S6432-IQC50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 96KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6432-IQC50-A2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-24912-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-24912-ND
Microcontrollers 296-24912-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S6432-IQC50-A2 - 1199407-LM3S6432-IQC50-A2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S6432-IQC50-A2
1199407-LM3S6432-IQC50-A2
Embedded - Embedded - Microcontrollers - LM3S6432-IQC50-A2 1199407-LM3S6432-IQC50-A2
Manufacturer: Texas Instruments Win Source Part Number: 1199407-LM3S6432-IQC 50-A2 Series: Stellaris ARM Cortex-M3S 6000 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 50MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: Ethernet, I2C, IrDA, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 43 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 3x10b Oscillator Type: Internal Supply Voltage: 2.25 V ~ 2.75 V Family Name: LM3S6432 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): S6E2H46F0AGV20000; EFM32LG980F128-QFP10 0; EFM32GG980F1024G-E-Q FP100R; Introduction Date: June 04, 2009 ECCN: 3A991.a.2 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 90

Manufacturer: Texas Instruments
Win Source Part Number: 1199407-LM3S6432-IQC50-A2
Series: Stellaris ARM Cortex-M3S 6000
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 50MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: Ethernet, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 43
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 3x10b
Oscillator Type: Internal
Supply Voltage: 2.25 V ~ 2.75 V
Family Name: LM3S6432
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): S6E2H46F0AGV20000; EFM32LG980F128-QFP100; EFM32GG980F1024G-E-QFP100R;
Introduction Date: June 04, 2009
ECCN: 3A991.a.2
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 90

Buy Now Datasheet
Microcontrollers - LM3S6432-IQC50-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S6432-IQC50-A2
Microcontrollers LM3S6432-IQC50-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - LM3S6432-IQC50-A2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LM3S6432-IQC50-A2
Integrated Circuits (ICs) - Embedded - Microcontrollers LM3S6432-IQC50-A2
IC MCU 32BIT 96KB FLASH 100LQFP

IC MCU 32BIT 96KB FLASH 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S6432-IQC50-A2
ARM Microcontrollers - MCU LM3S6432-IQC50-A2
ARM Microcontrollers - MCU Stellaris Cortex M-3 10/100 MAC PHY

ARM Microcontrollers - MCU Stellaris Cortex M-3 10/100 MAC PHY

Buy Now Datasheet
Embedded - Microcontrollers - LM3S6432-IQC50-A2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S6432-IQC50-A2
Embedded - Microcontrollers LM3S6432-IQC50-A2
IC MCU 32BIT 96KB FLASH 100LQFP

IC MCU 32BIT 96KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - LM3S6432-IQC50-A2 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
LM3S6432-IQC50-A2
Microcontrollers LM3S6432-IQC50-A2
IC MCU 32BIT 96KB FLASH 100LQFP

IC MCU 32BIT 96KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S6432-IQC50-A2 685-LM3S6432-IQC50-A2 296-24912-ND 1199407-LM3S6432-IQC50-A2 LM3S6432-IQC50-A2 LM3S6432-IQC50-A2 LM3S6432-IQC50-A2 LM3S6432-IQC50-A2 LM3S6432-IQC50-A2
Product Name LM3S6432 Stellaris LM3S Microcontroller 50MHz 96KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - LM3S6432-IQC50-A2 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
RAM 32 KB 32 KB 96 KB 32 KB 32 KB 32 KB
Supply Voltage 3.3 volts 2.25 to 2.75 volts 2.25 to 2.75 volts 2.75 volts 2.25 to 2.75 volts
Serial Interface I2C, SPI, Ethernet, IrDA, UART, USART SPI; UART; USART
Package Type Other; LQFP LFQP; Other; 100-LQFP QFP; Other; 100-LQFP Other; 100-LQFP QFP; Other; 100-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1200RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - COP8SEC516M7CIH/E1000131 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers