NXP Semiconductors Microcontrollers LPC1825JET100E

Description
ARM® Cortex®-M3 LPC18xx Microcontroller IC 32-Bit Single-Core 180MHz 768KB (768K x 8) FLASH 100-TFBGA (9x9)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 LPC18xx Microcontroller IC 32-Bit Single-Core 180MHz 768KB (768K x 8) FLASH 100-TFBGA (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - LPC1825JET100E-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
LPC1825JET100E-ND
Microcontrollers LPC1825JET100E-ND
ARM® Cortex®-M3 LPC18xx Microcontroller IC 32-Bit Single-Core 180MHz 768KB (768K x 8) FLASH 100-TFBGA (9x9)

ARM® Cortex®-M3 LPC18xx Microcontroller IC 32-Bit Single-Core 180MHz 768KB (768K x 8) FLASH 100-TFBGA (9x9)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LPC1825JET100E - 1057014-LPC1825JET100E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LPC1825JET100E
1057014-LPC1825JET100E
Embedded - Embedded - Microcontrollers - LPC1825JET100E 1057014-LPC1825JET100E
Manufacturer: NXP Win Source Part Number: 1057014-LPC1825JET10 0E Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 49 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH EEPROM Size: 16K x 8 Data Converters: A/D 4x10b; D/A 1x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 100-TFBGA (9x9) Speed(Frequency): 180MHz Supply Voltage - Operating: 2.2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 136K x 8 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1057014-LPC1825JET100E
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 49
Program Memory Size: 768KB (768K x 8)
Program Memory Type: FLASH
EEPROM Size: 16K x 8
Data Converters: A/D 4x10b; D/A 1x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 100-TFBGA (9x9)
Speed(Frequency): 180MHz
Supply Voltage - Operating: 2.2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 136K x 8
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
32-bit 32BIT 768KB Embedded Microcontroller MCU - 685-LPC1825JET100E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 768KB Embedded Microcontroller MCU
685-LPC1825JET100E
32-bit 32BIT 768KB Embedded Microcontroller MCU 685-LPC1825JET100E
IC MCU 32BIT 768KB FLSH 100TFBGA Product overview: LPC1825JET100E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1825JET100E can be used for catalog matching and distributor lookup.

IC MCU 32BIT 768KB FLSH 100TFBGA Product overview: LPC1825JET100E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1825JET100E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LPC1825JET100E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LPC1825JET100E
Integrated Circuits (ICs) - Embedded - Microcontrollers LPC1825JET100E
IC MCU 32BIT 768KB FLSH 100TFBGA

IC MCU 32BIT 768KB FLSH 100TFBGA

Supplier's Site
Microcontrollers - LPC1825JET100E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC1825JET100E
Microcontrollers LPC1825JET100E
ARM® Cortex®-M3 LPC18xx Microcontroller IC 32-Bit Single-Core 180MHz 768KB (768K x 8) FLASH 100-TFBGA (9x9)

ARM® Cortex®-M3 LPC18xx Microcontroller IC 32-Bit Single-Core 180MHz 768KB (768K x 8) FLASH 100-TFBGA (9x9)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LPC1825JET100E
ARM Microcontrollers - MCU LPC1825JET100E
ARM Microcontrollers - MCU 32-bit ARM Cortex-M3 Microcontroller Unit

ARM Microcontrollers - MCU 32-bit ARM Cortex-M3 Microcontroller Unit

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LPC1825JET100E-ND 1057014-LPC1825JET100E 685-LPC1825JET100E LPC1825JET100E LPC1825JET100E LPC1825JET100E
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - LPC1825JET100E 32-bit 32BIT 768KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 180 MHz 180 MHz 180 MHz 180 MHz 180 MHz
Bits Other; A/D 4x10b; D/A 1x10b
RAM 136 KB 768 KB 136 KB 136 KB 136 KB
ROM 768 KB 16 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC842BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details