Manufacturer: NXP USA Inc.
Win Source Part Number: 1322276-LPC54018JET1
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: ARM® Cortex®-M4
Speed: 180MHz
Standard Package: 189
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SmartCard, SPI, SPIFI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 145
Program Memory Type: ROMless
RAM Size: 360K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supplier Device Package: 180-TFBGA (12x12)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 180-TFBGA
ECCN: 3A991A2
Fake Threat In the Open Market: 75
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-13839,9353509435
Base Product Number: LPC54018
RoHS Status: ROHS3 Compliant
IC MCU 32BIT ROMLESS 180TFBGA Product overview: LPC54018JET180E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC54018JET180E can be used for catalog matching and distributor lookup.
ARM® Cortex®-M4 LPC540xx Microcontroller IC 32-Bit Single-Core 180MHz ROMless 180-TFBGA (12x12)
ARM® Cortex®-M4 LPC540xx Microcontroller IC 32-Bit Single-Core 180MHz ROMless 180-TFBGA (12x12)
IC MCU 32BIT ROMLESS 180TFBGA
IC MCU 32BIT ROMLESS 180TFBGA
MCU, ARM CORTEX-M4, 180MHZ, TFBGA-180; Product Range:LPC Family LPC540xx Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:-; RAM Memory Size:360KB; No. of Pins:180Pins; MCURoHS Compliant: Yes
ARM Microcontrollers - MCU LPC540xx
IC MCU 32BIT ROMLESS 180TFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1322276-LPC54018JET180E | 685-LPC54018JET180E | 568-13839-ND | LPC54018JET180E | LPC54018JET180E | LPC54018JET180E | 51AC9163 | LPC54018JET180E | LPC54018JET180E |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Mcu, Arm Cortex-M4, 180Mhz, Tfbga-180; Product Range Nxp | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |||
| Clock Speed | 180 MHz | 180 MHz | 180 MHz | 180 MHz | 180 MHz | 180 MHz | 180 MHz | ||
| RAM | 360 KB | 360 KB | 360 KB | 360 KB | 360 KB | 360 KB | 360 KB | ||
| ROM Type | ROMLess; ROMless | ROMLess | ROMLess; ROMless | ||||||
| Supply Voltage | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 3.6 to 1.71 volts | 1.71 to 3.6 volts |