ARM® Cortex®-M0 LPC11E3x Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH
IC MCU 32BIT 128KB FLASH 64LQFP
ARM® Cortex®-M0 LPC11E3x Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH
ARM Microcontrollers - MCU Scalable Entry Level 32-bit Microcontroller (MCU) based on ARM Cortex-M0+/M0 Cores
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | LPC11E37FBD64/501E-ND | LPC11E37FBD64/501E | LPC11E37FBD64/501E | LPC11E37FBD64/501E |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | |
| Bits | Other; A/D 8x10b | |||
| RAM | 12 KB | 12 KB | 12 KB | |
| ROM | 128 KB |