Renesas Electronics Corporation Microcontrollers M30291FAVHP#U3A

Description
M16C/60 M16C™ M16C/Tiny/29 Microcontroller IC 16-Bit 16MHz 96KB (96K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet
Description
M16C/60 M16C™ M16C/Tiny/29 Microcontroller IC 16-Bit 16MHz 96KB (96K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - M30291FAVHP#U3A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M30291FAVHP#U3A-ND
Microcontrollers M30291FAVHP#U3A-ND
M16C/60 M16C™ M16C/Tiny/29 Microcontroller IC 16-Bit 16MHz 96KB (96K x 8) FLASH 64-LFQFP (10x10)

M16C/60 M16C™ M16C/Tiny/29 Microcontroller IC 16-Bit 16MHz 96KB (96K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 96KB Embedded Microcontroller MCU
685-M30291FAVHP#U3A
16-bit 16BIT 96KB Embedded Microcontroller MCU 685-M30291FAVHP#U3A
IC MCU 16BIT 96KB FLASH 64LFQFP Product overview: M30291FAVHP#U3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30291FAVHP#U3A can be used for catalog matching and distributor lookup.

IC MCU 16BIT 96KB FLASH 64LFQFP Product overview: M30291FAVHP#U3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30291FAVHP#U3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - M30291FAVHP#U3A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30291FAVHP#U3A
Embedded - Microcontrollers M30291FAVHP#U3A
IC MCU 16BIT 96KB FLASH 64LFQFP

IC MCU 16BIT 96KB FLASH 64LFQFP

Supplier's Site Datasheet
Microcontrollers - M30291FAVHP#U3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30291FAVHP#U3A
Microcontrollers M30291FAVHP#U3A
M16C/60 M16C™ M16C/Tiny/29 Microcontroller IC 16-Bit 16MHz 96KB (96K x 8) FLASH 64-LFQFP (10x10)

M16C/60 M16C™ M16C/Tiny/29 Microcontroller IC 16-Bit 16MHz 96KB (96K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
M30291FAVHP#U3A
16-bit Microcontrollers - MCU M30291FAVHP#U3A
16-bit Microcontrollers - MCU MCU 3/5V 128K T-temp Pb-free 80-LQFP

16-bit Microcontrollers - MCU MCU 3/5V 128K T-temp Pb-free 80-LQFP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30291FAVHP#U3A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30291FAVHP#U3A
Integrated Circuits (ICs) - Embedded - Microcontrollers M30291FAVHP#U3A
IC MCU 16BIT 96KB FLASH 64LFQFP

IC MCU 16BIT 96KB FLASH 64LFQFP

Supplier's Site
IC MCU 16BIT 96KB FLASH 64LFQFP - 668-M30291FAVHP#U3A - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 96KB FLASH 64LFQFP
668-M30291FAVHP#U3A
IC MCU 16BIT 96KB FLASH 64LFQFP 668-M30291FAVHP#U3A
IC MCU 16BIT 96KB FLASH 64LFQFP

IC MCU 16BIT 96KB FLASH 64LFQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number M30291FAVHP#U3A-ND 685-M30291FAVHP#U3A M30291FAVHP#U3A M30291FAVHP#U3A M30291FAVHP#U3A M30291FAVHP#U3A 668-M30291FAVHP#U3A
Product Name Microcontrollers 16-bit 16BIT 96KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 16BIT 96KB FLASH 64LFQFP
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz
Bits Other; A/D 16x10b
RAM 8 KB 8 KB 8 KB 8 KB 8 KB
ROM 96 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 51-26192Z01-B - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-LQFP-144-800
View Details
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details