VAST STOCK CO., LIMITED Datasheets for Microcontrollers (MCU)

Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more

Page: 1 10 11 12 13 14 15 16 17 18 19 20 21 22 30 40 50 60 70 80 84
Product Name Notes
16-bit Microcontrollers - MCU H8S2329 384kB/ 32kB, TFP120 -40TO+85C
16-bit Microcontrollers - MCU MCU 2.2/3V 256K Pb-free 100-TQFP
16-bit Microcontrollers - MCU MCU 3/5V 128K Pb-free 100-TQFP
16-bit Microcontrollers - MCU MCU 3/5V 16K Pb-free 48-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 256K Pb-free 100-TQFP
16-bit Microcontrollers - MCU MCU 3/5V 32K I-temp Pb-Free 64-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 32K Pb-free 64-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 32K w/ POR/LVD Pb-free 48LQFP
16-bit Microcontrollers - MCU MCU 3/5V 512K Pb-free 144-QFP
16-bit Microcontrollers - MCU MCU 3/5V 56K Pb-free 64-LQFP
16-bit Microcontrollers - MCU MCU 3/5V 96K Pb-free 80-QFP
16-bit Microcontrollers - MCU MCU 3V 128K Pb-free 100-TQFP
16-bit Microcontrollers - MCU MCU 3V 128K PB-Free 144-TQFP JEDEC
16-bit Microcontrollers - MCU MCU 3V 128K Pb-Free 64-LQFP
16-bit Microcontrollers - MCU MCU 3V 256K I-temp,Pb-Free, 120-TQFP
16-bit Microcontrollers - MCU MCU 3V 256K Pb-free 100-QFP
16-bit Microcontrollers - MCU MCU 3V 256K Pb-Free 100-TQFP
16-bit Microcontrollers - MCU MCU 3V 256K Pb-free 112-BGA
16-bit Microcontrollers - MCU MCU 3V 256K Pb-free 120-TQFP
16-bit Microcontrollers - MCU MCU 3V 256K PB-Free 144-LQFP
16-bit Microcontrollers - MCU MCU 3V 256K PB-Free 144-TQFP JEDEC
16-bit Microcontrollers - MCU MCU 3V 384K I-temp Pb-free 128-QFP
16-bit Microcontrollers - MCU MCU 3V 384K I-temp Pb-free 144-LQFP
16-bit Microcontrollers - MCU MCU 3V 384K Pb-free 128-QFP
16-bit Microcontrollers - MCU MCU 3V 384K Pb-free 144-LQFP
16-bit Microcontrollers - MCU MCU 3V 384K PB-Free 144-TQFP JEDEC
16-bit Microcontrollers - MCU MCU 3V 384K Pb-free I-Temp 100-QFP
16-bit Microcontrollers - MCU MCU 3V 512K I temp Pb-free 144-QFP
16-bit Microcontrollers - MCU MCU 3V 512K I-temp PB-Free 144-TQFP JED
16-bit Microcontrollers - MCU MCU 3V 512K Pb-free 100-QFP
16-bit Microcontrollers - MCU MCU 3V 512K Pb-free 100-TQFP
16-bit Microcontrollers - MCU MCU 3V 512K Pb-free 120-TQFP
16-bit Microcontrollers - MCU MCU 3V 512K Pb-Free 144-LQFP
16-bit Microcontrollers - MCU MCU 3V 512K Pb-free 144-QFP
16-bit Microcontrollers - MCU MCU 3V 512K PB-Free 144-TQFP JEDEC
16-bit Microcontrollers - MCU MCU 3V 512K Pb-free 145-LGA
16-bit Microcontrollers - MCU MCU 3V 64K Pb-free 64-LQFP
16-bit Microcontrollers - MCU MCU 5V 128K I-temp 100-QFP
16-bit Microcontrollers - MCU MCU 5V 128K Pb free 100-QFP
16-bit Microcontrollers - MCU MCU 5V 128K Pb-free 100-QFP
16-bit Microcontrollers - MCU MCU 5V 128K,Pb-Free 100-QFP
16-bit Microcontrollers - MCU MCU 5V 256K 100-QFP
16-bit Microcontrollers - MCU MCU 5V 256K Pb-Free 100-QFP
16-bit Microcontrollers - MCU MCU 5V 256K,Pb-Free,100-QFP
16-bit Microcontrollers - MCU MCU 5V 384K Pb-Free 100-QFP
16-bit Microcontrollers - MCU MCU 5V 384K,Pb-Free 100-TQFP
16-bit Microcontrollers - MCU MCU 5V 512K Pb-Free 100-QFP
32-bit Microcontrollers - MCU MCU 256K 5V Pb-free QFP-100UV
32-bit Microcontrollers - MCU MCU 3/5V 128K I temp PB-Free 100-LQFP
32-bit Microcontrollers - MCU MCU 3V 0K I-temp Pb-free LQFP-112
32-bit Microcontrollers - MCU MCU 3V 0K PB-Free 120-LQFP
32-bit Microcontrollers - MCU MCU 3V 0K Pb-free TQFP-100BV
32-bit Microcontrollers - MCU MCU 3V 384K Pb-free 120-TQFP
32-bit Microcontrollers - MCU MCU 3V 512K I-Temp Pb-free 120-TQFP
32-bit Microcontrollers - MCU MCU 3V 512K I-temp Pb-free 144-LQFP
32-bit Microcontrollers - MCU MCU 3V 512K K-temp,Pb-Free 256-QFP
32-bit Microcontrollers - MCU MCU 3V 512K Pb-free 144-LQFP
32-bit Microcontrollers - MCU MCU 3V 768K PB-Free 120-TQFP
32-bit Microcontrollers - MCU MCU 5/3V 256K I-temp Pb-free FP-112EV
32-bit Microcontrollers - MCU MCU 5/3V 256K Pb-free FP-112EV
32-bit Microcontrollers - MCU MCU 5/3V 256K Pb-free TFP-100BV
32-bit Microcontrollers - MCU MCU 5/3V 512K I-temp Pb-free FP-112EV
32-bit Microcontrollers - MCU MCU 5/3V 512K I-temp Pb-free FP-144L
32-bit Microcontrollers - MCU MCU 5/3V 512K I-temp Pb-free TFP-100BV
32-bit Microcontrollers - MCU MCU 5/3V 512K Pb-free BP-112V
32-bit Microcontrollers - MCU MCU 5/3V 512K Pb-free FP-144L
32-bit Microcontrollers - MCU MCU 5/3V 512K Pb-free FP-176EV
32-bit Microcontrollers - MCU MCU 512K 5V I-temp Pb-free LQFP-100
32-bit Microcontrollers - MCU MCU 5V 512K J Temp Pb-free 144-LQFP
32-bit Microcontrollers - MCU MPU 1.25V 0K I-Temp1 Pb-free FP-176CV
32-bit Microcontrollers - MCU MPU 256K 5V I-temp Pb-free FP-80
32-bit Microcontrollers - MCU MPU 3.3V 0K I-Temp Pb-free FP-176E
32-bit Microcontrollers - MCU MPU 3.3V 0K Pb-free FP-176E
32-bit Microcontrollers - MCU SH2 125MHZ N-temp 1CH ETHER&PHY
32-bit Microcontrollers - MCU SH2 125MHZ W-temp 1CH ETHER&PHY
8-bit Microcontrollers - MCU H8/38104 FL-32k LQFP-64 I spec
8-bit Microcontrollers - MCU MCU 3/5V 60KB Pb-free 100-QFP
ARM Microcontrollers - MCU 128k Flash, 16k RAM, 4x22 LCD, AES
ARM Microcontrollers - MCU 128k Flash, 16k RAM, 4x24 LCD, AES
ARM Microcontrollers - MCU 128k Flash, 16k RAM, 4x40 LCD, AES
ARM Microcontrollers - MCU 128k Flash, 16k RAM, AES
ARM Microcontrollers - MCU 16k Flash, 8k RAM, No AES
ARM Microcontrollers - MCU 32k Flash, 8k RAM, 4x22 LCD, AES
ARM Microcontrollers - MCU 32k Flash, 8k RAM, 4x24 LCD, AES
ARM Microcontrollers - MCU 32k Flash, 8k RAM, 4x40 LCD, AES
ARM Microcontrollers - MCU 32k Flash, 8k RAM, AES
ARM Microcontrollers - MCU 32k Flash, 8k RAM, No AES
ARM Microcontrollers - MCU 64k Flash, 16k RAM, 4x22 LCD, AES
ARM Microcontrollers - MCU 64k Flash, 16k RAM, 4x24 LCD, AES
ARM Microcontrollers - MCU 64k Flash, 16k RAM, 4x40 LCD, AES
ARM Microcontrollers - MCU 64k Flash, 16k RAM, AES
ARM Microcontrollers - MCU 64k Flash, 16k RAM, No AES
ARM Microcontrollers - MCU ARM Cortex-M3 32-bit 32 MHz 128 kB AES MCU
ARM Microcontrollers - MCU ARM Cortex-M3 32-bit 32 MHz 128 kB LCD AES MCU
ARM Microcontrollers - MCU ARM Cortex-M3 32-bit 32 MHz 32 kB AES MCU
ARM Microcontrollers - MCU ARM Cortex-M3 32-bit 32 MHz 32 kB MCU
ARM Microcontrollers - MCU ARM Cortex-M3 32-bit 32 MHz 64 kB AES MCU
ARM Microcontrollers - MCU ARM Cortex-M3 32-bit 32 MHz 64 kB LCD AES MCU
ARM Microcontrollers - MCU ARM Cortex-M3 32-bit 32 MHz 64 kB MCU
ARM Microcontrollers - MCU ARM Cortex-M4 32-bit 72 MHz 1024 kB LCD MCU
ARM Microcontrollers - MCU ARM Cortex-M4 32-bit 72 MHz 1024 kB MCU
ARM Microcontrollers - MCU ARM Cortex-M4 32-bit 72 MHz 1024 kB USB LCD MCU
ARM Microcontrollers - MCU ARM Cortex-M4 32-bit 72 MHz 2048 kB LCD MCU
ARM Microcontrollers - MCU ARM Cortex-M4 32-bit 72 MHz 2048 kB MCU
ARM Microcontrollers - MCU ARM Cortex-M4 32-bit 72 MHz 2048 kB USB LCD MCU
ARM Microcontrollers - MCU ARM Cortex-M4 32-bit 72 MHz 512 kB LCD MCU
ARM Microcontrollers - MCU ARM Cortex-M4 32-bit 72 MHz 512 kB MCU
ARM Microcontrollers - MCU ARM Cortex-M4 32-bit 72 MHz 512 kB USB LCD MCU
ARM Microcontrollers - MCU EFM32G290F32G-E-BGA1 12
ARM Microcontrollers - MCU

<< Prev Next >>