IC MCU 16BIT 192KB FLASH 100QFP Product overview: M30302FEPFP#U3 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 192KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30302FEPFP#U3 can be used for catalog matching and distributor lookup.
M16C/60 M16C™ M16C/30 Microcontroller IC 16-Bit 16MHz 192KB (192K x 8) FLASH 100-QFP (14x20)
M16C/60 M16C™ M16C/30 Microcontroller IC 16-Bit 16MHz 192KB (192K x 8) FLASH 100-QFP (14x20)
IC MCU 16BIT 192KB FLASH 100QFP
16-bit Microcontrollers - MCU MCU 3/5V 192K I-temp Pb-free 100-QFP
IC MCU 16BIT 192KB FLASH 100QFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-M30302FEPFP#U3 | M30302FEPFP#U3-ND | M30302FEPFP#U3 | M30302FEPFP#U3 | M30302FEPFP#U3 | M30302FEPFP#U3 |
| Product Name | 16-bit 16BIT 192KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| RAM | 6 KB | 6 KB | 6 KB | 6 KB | ||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | |||
| Package Type | Other; Tray | Other; 100-BQFP | QFP; Other; 100-BQFP | Other; 100-BQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |