IC MCU 16BIT 384KB FLASH 128LQFP Product overview: M30627FHPGP#U7C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30627FHPGP#U7C can be used for catalog matching and distributor lookup.
Win Source Part Number: 1073691-M30627FHPGP#
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: M16C™ M16C/60/62P
Core Processor: M16C/60
Speed: 24MHz
Package: Tray
Standard Package: 72
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IEBus, UART/USART
Peripherals: DMA, WDT
Number of I/O: 111
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
RAM Size: 31K x 8
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: Internal
Package / Case: 128-LQFP
Supplier Device Package: 128-LFQFP (14x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
Alternative Parts (Cross-Reference): M306NNFHGP#U3; M30627FJPGP#U3C; M30625FGPGP#U5C; STM32F100VDT6BTR; STM32F100ZDT6B; STM32F100VDT6B;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: M30627
Product Status: Not For New Designs
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 384KB (384K x 8) FLASH 128-LFQFP (14x20)
16-bit Microcontrollers - MCU MCU 3/5V 384K I-temp Pb-free 128-LQFP
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 384KB (384K x 8) FLASH 128-LFQFP (14x20)
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 384KB (384K x 8) FLASH 128-LFQFP (14x20)
IC MCU 16BIT 384KB FLASH 128LQFP
IC MCU 16BIT 384KB FLASH 128LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-M30627FHPGP#U7C | 1073691-M30627FHPGP#U7C | M30627FHPGP#U7C-ND | M30627FHPGP#U7C | M30627FHPGP#U7C | M30627FHPGP#U7C | M30627FHPGP#U7C | M30627FHPGP#U7C |
| Product Name | 16-bit 16BIT 384KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | ||
| RAM | 31 KB | 384 KB | 31 KB | 31 KB | 31 KB | 31 KB | ||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | ||||
| Serial Interface | UART | UART; USART |