NXP Semiconductors Embedded - Embedded - Microcontrollers - LPC12D27FBD100/301 LPC12D27FBD100/301

Description
Manufacturer: NXP Win Source Part Number: 923690-LPC12D27FBD10 0/301 Series: LPC1200 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 45MHz 128KB (128K x 8) FLASH 100-LQFP (14x14) Core Processor: ARM® Cortex®-M0 Speed: 45MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I²C, IrDA, SPI, SSP, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: LPC12 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 935295198551, LPC12D27FBD100301, 568-8372
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 923690-LPC12D27FBD10 0/301 Series: LPC1200 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 45MHz 128KB (128K x 8) FLASH 100-LQFP (14x14) Core Processor: ARM® Cortex®-M0 Speed: 45MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I²C, IrDA, SPI, SSP, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: LPC12 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 935295198551, LPC12D27FBD100301, 568-8372
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LPC12D27FBD100/301 is a 32-bit ARM Cortex-M0 microcontroller designed for embedded applications, featuring a dual-chip module that integrates a LPC1227 microcontroller with a PCF8576D LCD driver. It operates at CPU frequencies up to 45 MHz and includes 128 kB of flash memory and 8 kB of SRAM. The microcontroller supports a variety of peripherals, including a micro DMA controller, two UARTs, an I²C interface, and a 10-bit ADC with eight channels. It also provides up to 40 general-purpose I/O pins, a real-time clock, and multiple power-saving modes. The device is packaged in a 100-pin LQFP format and is suitable for applications such as portable medical devices, lighting control, and alarm systems. It features an on-chip display RAM for the LCD driver, which supports up to 40 segments and one to four backplanes. The LPC12D27 is designed for low power consumption and includes built-in debugging capabilities, making it a versatile choice for various embedded system designs.

Datasheet Summary
Powered by GS/AI

The LPC12D27FBD100/301 is a 32-bit ARM Cortex-M0 microcontroller designed for embedded applications, featuring a dual-chip module that integrates a LPC1227 microcontroller with a PCF8576D LCD driver. It operates at CPU frequencies up to 45 MHz and includes 128 kB of flash memory and 8 kB of SRAM. The microcontroller supports a variety of peripherals, including a micro DMA controller, two UARTs, an I²C interface, and a 10-bit ADC with eight channels. It also provides up to 40 general-purpose I/O pins, a real-time clock, and multiple power-saving modes. The device is packaged in a 100-pin LQFP format and is suitable for applications such as portable medical devices, lighting control, and alarm systems. It features an on-chip display RAM for the LCD driver, which supports up to 40 segments and one to four backplanes. The LPC12D27 is designed for low power consumption and includes built-in debugging capabilities, making it a versatile choice for various embedded system designs.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - LPC12D27FBD100/301 - 923690-LPC12D27FBD100/301 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LPC12D27FBD100/301
923690-LPC12D27FBD100/301
Embedded - Embedded - Microcontrollers - LPC12D27FBD100/301 923690-LPC12D27FBD100/301
Manufacturer: NXP Win Source Part Number: 923690-LPC12D27FBD10 0/301 Series: LPC1200 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 45MHz 128KB (128K x 8) FLASH 100-LQFP (14x14) Core Processor: ARM® Cortex®-M0 Speed: 45MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I²C, IrDA, SPI, SSP, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: LPC12 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 935295198551, LPC12D27FBD100301, 568-8372

Manufacturer: NXP
Win Source Part Number: 923690-LPC12D27FBD100/301
Series: LPC1200
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 45MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Core Processor: ARM® Cortex®-M0
Speed: 45MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I²C, IrDA, SPI, SSP, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: LPC12
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 935295198551, LPC12D27FBD100301, 568-8372

Buy Now Datasheet
 - LPC12D27FBD100/301 - Rochester Electronics
Newburyport, MA, United States
LPC1200 - Cortex-M0 32-Bit RISC Microcontroller

LPC1200 - Cortex-M0 32-Bit RISC Microcontroller

Supplier's Site Datasheet
Microcontrollers - 568-8372-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-8372-ND
Microcontrollers 568-8372-ND
ARM® Cortex®-M0 LPC1200 Microcontroller IC 32-Bit Single-Core 45MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M0 LPC1200 Microcontroller IC 32-Bit Single-Core 45MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-LPC12D27FBD100/301 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-LPC12D27FBD100/301
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-LPC12D27FBD100/301
IC MCU 32BIT 128KB FLASH 100LQFP Product overview: LPC12D27FBD100/301 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC12D27FBD100/3 01 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 100LQFP Product overview: LPC12D27FBD100/301 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC12D27FBD100/301 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LPC12D27FBD100/301 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LPC12D27FBD100/301
Integrated Circuits (ICs) - Embedded - Microcontrollers LPC12D27FBD100/301
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LPC12D27FBD100/301
ARM Microcontrollers - MCU LPC12D27FBD100/301
ARM Microcontrollers - MCU 32B CORTEX-M0 128KB FL/8KB SRAM

ARM Microcontrollers - MCU 32B CORTEX-M0 128KB FL/8KB SRAM

Buy Now Datasheet
Microcontrollers - LPC12D27FBD100/301 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC12D27FBD100/301
Microcontrollers LPC12D27FBD100/301
ARM® Cortex®-M0 LPC1200 Microcontroller IC 32-Bit Single-Core 45MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M0 LPC1200 Microcontroller IC 32-Bit Single-Core 45MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - LPC12D27FBD100/301 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC12D27FBD100/301
Microcontrollers LPC12D27FBD100/301
ARM® Cortex®-M0 - Microcontroller IC 32-Bit 45MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M0 - Microcontroller IC 32-Bit 45MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - LPC12D27FBD100/301 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LPC12D27FBD100/301
Embedded - Microcontrollers LPC12D27FBD100/301
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 923690-LPC12D27FBD100/301 LPC12D27FBD100/301 568-8372-ND 685-LPC12D27FBD100/301 LPC12D27FBD100/301 LPC12D27FBD100/301 LPC12D27FBD100/301 LPC12D27FBD100/301 LPC12D27FBD100/301
Product Name Embedded - Embedded - Microcontrollers - LPC12D27FBD100/301 Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit; 32-Bit
Clock Speed 45 MHz 45 MHz 45 MHz 45 MHz 45 MHz 45 MHz
RAM 128 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash EEPROM; EEPROM Flash; FLASH
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded - Microcontrollers - CR16MAS9VJE9/NOPB - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - C165LMHABXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP100
View Details
5 suppliers