Renesas Electronics Corporation 16-bit 16BIT 128KB Embedded Microcontroller MCU M30620FCPFP#U5C

Description
IC MCU 16BIT 128KB FLASH 100QFP Product overview: M30620FCPFP#U5C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30620FCPFP#U5C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 128KB FLASH 100QFP Product overview: M30620FCPFP#U5C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30620FCPFP#U5C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-M30620FCPFP#U5C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-M30620FCPFP#U5C
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-M30620FCPFP#U5C
IC MCU 16BIT 128KB FLASH 100QFP Product overview: M30620FCPFP#U5C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30620FCPFP#U5C can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 100QFP Product overview: M30620FCPFP#U5C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30620FCPFP#U5C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - M30620FCPFP#U5C-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M30620FCPFP#U5C-ND
Microcontrollers M30620FCPFP#U5C-ND
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 100-QFP (14x20)

M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 100-QFP (14x20)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - M30620FCPFP#U5C - 020894-M30620FCPFP#U5C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30620FCPFP#U5C
020894-M30620FCPFP#U5C
Embedded - Embedded - Microcontrollers - M30620FCPFP#U5C 020894-M30620FCPFP#U5C
Manufacturer: Renesas Electronics America Win Source Part Number: 020894-M30620FCPFP#U 5C Packaging: Tray Core Processor: M16C/60 Number of I/O: 85 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 100-QFP (14x20) Speed(Frequency): 24MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 10K x 8 Alternative Parts (Cross-Reference): MB90483CPF; MB90488BPF; MB90487BPF; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 020894-M30620FCPFP#U5C
Packaging: Tray
Core Processor: M16C/60
Number of I/O: 85
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 26x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 100-QFP (14x20)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 10K x 8
Alternative Parts (Cross-Reference): MB90483CPF; MB90488BPF; MB90487BPF;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC MCU 16BIT 128KB FLASH 100QFP - 668-M30620FCPFP#U5C - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 128KB FLASH 100QFP
668-M30620FCPFP#U5C
IC MCU 16BIT 128KB FLASH 100QFP 668-M30620FCPFP#U5C
IC MCU 16BIT 128KB FLASH 100QFP

IC MCU 16BIT 128KB FLASH 100QFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
M30620FCPFP#U5C
16-bit Microcontrollers - MCU M30620FCPFP#U5C
16-bit Microcontrollers - MCU MCU 3/5V 128K Pb-free 100-QFP

16-bit Microcontrollers - MCU MCU 3/5V 128K Pb-free 100-QFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30620FCPFP#U5C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30620FCPFP#U5C
Integrated Circuits (ICs) - Embedded - Microcontrollers M30620FCPFP#U5C
IC MCU 16BIT 128KB FLASH 100QFP

IC MCU 16BIT 128KB FLASH 100QFP

Supplier's Site
Mcu, 16Bit, 24Mhz, Qfp-100; Product Range Renesas - 23AH3305 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 24Mhz, Qfp-100; Product Range Renesas
23AH3305
Mcu, 16Bit, 24Mhz, Qfp-100; Product Range Renesas 23AH3305
MCU, 16BIT, 24MHZ, QFP-100; Product Range:M16C Family, M16C/60 Series, M16C/62P Group Microcontrollers; Architecture:M16C/60 ; No. of Bits:16bit; CPU Speed:24MHz; Program Memory Size:128KB; RAM Memory Size:10KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 16BIT, 24MHZ, QFP-100; Product Range:M16C Family, M16C/60 Series, M16C/62P Group Microcontrollers; Architecture:M16C/60; No. of Bits:16bit; CPU Speed:24MHz; Program Memory Size:128KB; RAM Memory Size:10KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - M30620FCPFP#U5C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30620FCPFP#U5C
Microcontrollers M30620FCPFP#U5C
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 100-QFP (14x20)

M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 100-QFP (14x20)

Buy Now Datasheet
Embedded - Microcontrollers - M30620FCPFP#U5C - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30620FCPFP#U5C
Embedded - Microcontrollers M30620FCPFP#U5C
IC MCU 16BIT 128KB FLASH 100QFP

IC MCU 16BIT 128KB FLASH 100QFP

Supplier's Site Datasheet
Microcontrollers - M30620FCPFP#U5C - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
M30620FCPFP#U5C
Microcontrollers M30620FCPFP#U5C
IC MCU 16BIT 128KB FLASH 100QFP

IC MCU 16BIT 128KB FLASH 100QFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-M30620FCPFP#U5C M30620FCPFP#U5C-ND 020894-M30620FCPFP#U5C 668-M30620FCPFP#U5C M30620FCPFP#U5C M30620FCPFP#U5C 23AH3305 M30620FCPFP#U5C M30620FCPFP#U5C M30620FCPFP#U5C
Product Name 16-bit 16BIT 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - M30620FCPFP#U5C IC MCU 16BIT 128KB FLASH 100QFP 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 16Bit, 24Mhz, Qfp-100; Product Range Renesas Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
RAM 10 KB 10 KB 128 KB 10 KB 10 KB 10 KB 10 KB 10 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5 volts 5.5 volts 2.7 to 5.5 volts
Serial Interface UART UART; USART I²C; UART; USART; I2C, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7726AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details