NXP Semiconductors Embedded - Embedded - Microcontrollers - LPC4076FBD144E LPC4076FBD144E

Description
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 120MHz, PQFP144
Request a Quote Datasheet
Description
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 120MHz, PQFP144
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LPC4076FBD144E - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 120MHz, PQFP144

RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 120MHz, PQFP144

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - LPC4076FBD144E - 878018-LPC4076FBD144E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LPC4076FBD144E
878018-LPC4076FBD144E
Embedded - Embedded - Microcontrollers - LPC4076FBD144E 878018-LPC4076FBD144E
Manufacturer: NXP Win Source Part Number: 878018-LPC4076FBD144 E Series: LPC40xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 256KB (256K x 8) FLASH 144-LQFP (20x20) Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 8x12b; D/A 1x10b Oscillator Type: Internal Supply Voltage: 2.4V ~ 3.6V Family Name: LPC4076 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-14544, 935298965551, LPC4076FBD144E-ND

Manufacturer: NXP
Win Source Part Number: 878018-LPC4076FBD144E
Series: LPC40xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
Core Processor: ARM® Cortex®-M4
Speed: 120MHz
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 8x12b; D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 2.4V ~ 3.6V
Family Name: LPC4076
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-14544, 935298965551, LPC4076FBD144E-ND

Buy Now Datasheet
32-bit Embedded Microcontroller MCU - 685-LPC4076FBD144E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit Embedded Microcontroller MCU
685-LPC4076FBD144E
32-bit Embedded Microcontroller MCU 685-LPC4076FBD144E
LPC4000 - Mid-range 32-bit Micro Product overview: LPC4076FBD144E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC4076FBD144E can be used for catalog matching and distributor lookup.

LPC4000 - Mid-range 32-bit Micro Product overview: LPC4076FBD144E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC4076FBD144E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 568-14544-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-14544-ND
Microcontrollers 568-14544-ND
ARM® Cortex®-M4 LPC40xx Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 LPC40xx Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - LPC4076FBD144E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC4076FBD144E
Microcontrollers LPC4076FBD144E
ARM® Cortex®-M4 LPC40xx Microcontroller IC 32-Bit 120MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 LPC40xx Microcontroller IC 32-Bit 120MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now
Microcontrollers - LPC4076FBD144E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC4076FBD144E
Microcontrollers LPC4076FBD144E
ARM® Cortex®-M4 LPC40xx Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 LPC40xx Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - LPC4076FBD144E - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LPC4076FBD144E
Embedded - Microcontrollers LPC4076FBD144E
IC MCU 32BIT 256KB FLASH 144LQFP

IC MCU 32BIT 256KB FLASH 144LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LPC4076FBD144E
ARM Microcontrollers - MCU LPC4076FBD144E
ARM Microcontrollers - MCU Mid-range 32-bit Microcontroller (MCU) based on ARM Cortex-M4 Core

ARM Microcontrollers - MCU Mid-range 32-bit Microcontroller (MCU) based on ARM Cortex-M4 Core

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LPC4076FBD144E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LPC4076FBD144E
Integrated Circuits (ICs) - Embedded - Microcontrollers LPC4076FBD144E
LPC4000 - Mid-range 32-bit Micro

LPC4000 - Mid-range 32-bit Micro

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LPC4076FBD144E 878018-LPC4076FBD144E 685-LPC4076FBD144E 568-14544-ND LPC4076FBD144E LPC4076FBD144E LPC4076FBD144E LPC4076FBD144E LPC4076FBD144E
Product Name Embedded - Embedded - Microcontrollers - LPC4076FBD144E 32-bit Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Life Cycle Stage Active Active Active Active
ROM Type Flash Flash; FLASH EEPROM; EEPROM Flash Flash; FLASH
Package Type QFP; Other; LQFP144 QFP; Other; 144-LQFP (20x20) Other; Bulk LFQP; Other; 144-LQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP Other; 144-LQFP
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 769-CP3CN37VVAWQ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
Pin Count 144
View Details
5 suppliers
 - 8501001YA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details