Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - M30622F8PFP#U7C M30622F8PFP#U7C

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 880633-M30622F8PFP#U 7C Series: M16C™ M16C/60/62P Operating Temperature Range: -40°C ~ 85°C (TA) Features: M16C/60 series Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 100-QFP (14x20) Core Processor: M16C/60 Speed: 24MHz Package: Tray Package: 100-BQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IEBus, UART/USART Peripherals: DMA, WDT Number of I/O: 85 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Family Name: M30622 Categories: Integrated Circuits (ICs) Case / Package: 100-QFP (14x20) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 880633-M30622F8PFP#U 7C Series: M16C™ M16C/60/62P Operating Temperature Range: -40°C ~ 85°C (TA) Features: M16C/60 series Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 100-QFP (14x20) Core Processor: M16C/60 Speed: 24MHz Package: Tray Package: 100-BQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IEBus, UART/USART Peripherals: DMA, WDT Number of I/O: 85 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Family Name: M30622 Categories: Integrated Circuits (ICs) Case / Package: 100-QFP (14x20) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - M30622F8PFP#U7C - 880633-M30622F8PFP#U7C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M30622F8PFP#U7C
880633-M30622F8PFP#U7C
Embedded - Embedded - Microcontrollers - M30622F8PFP#U7C 880633-M30622F8PFP#U7C
Manufacturer: Renesas Electronics America Win Source Part Number: 880633-M30622F8PFP#U 7C Series: M16C™ M16C/60/62P Operating Temperature Range: -40°C ~ 85°C (TA) Features: M16C/60 series Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 100-QFP (14x20) Core Processor: M16C/60 Speed: 24MHz Package: Tray Package: 100-BQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IEBus, UART/USART Peripherals: DMA, WDT Number of I/O: 85 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Family Name: M30622 Categories: Integrated Circuits (ICs) Case / Package: 100-QFP (14x20) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 880633-M30622F8PFP#U7C
Series: M16C™ M16C/60/62P
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: M16C/60 series Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 100-QFP (14x20)
Core Processor: M16C/60
Speed: 24MHz
Package: Tray
Package: 100-BQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IEBus, UART/USART
Peripherals: DMA, WDT
Number of I/O: 85
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Part Status: Obsolete
Family Name: M30622
Categories: Integrated Circuits (ICs)
Case / Package: 100-QFP (14x20)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 66
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-M30622F8PFP#U7C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-M30622F8PFP#U7C
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-M30622F8PFP#U7C
IC MCU 16BIT 64KB FLASH 100QFP Product overview: M30622F8PFP#U7C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30622F8PFP#U7C can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 100QFP Product overview: M30622F8PFP#U7C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30622F8PFP#U7C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - M30622F8PFP#U7C-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M30622F8PFP#U7C-ND
Microcontrollers M30622F8PFP#U7C-ND
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 100-QFP (14x20)

M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 100-QFP (14x20)

Buy Now Datasheet
Microcontrollers - M30622F8PFP#U7C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M30622F8PFP#U7C
Microcontrollers M30622F8PFP#U7C
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 100-QFP (14x20)

M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 100-QFP (14x20)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
M30622F8PFP#U7C
16-bit Microcontrollers - MCU M30622F8PFP#U7C
16-bit Microcontrollers - MCU MCU 3/5V 64K Pb-free 100-QFP

16-bit Microcontrollers - MCU MCU 3/5V 64K Pb-free 100-QFP

Buy Now Datasheet
MCU 16-bit M16C CISC 64KB Flash 3.3V/5V 100-Pin PQFP - 668-M30622F8PFP#U7C - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit M16C CISC 64KB Flash 3.3V/5V 100-Pin PQFP
668-M30622F8PFP#U7C
MCU 16-bit M16C CISC 64KB Flash 3.3V/5V 100-Pin PQFP 668-M30622F8PFP#U7C
MCU 16-bit M16C CISC 64KB Flash 3.3V/5V 100-Pin PQFP

MCU 16-bit M16C CISC 64KB Flash 3.3V/5V 100-Pin PQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - M30622F8PFP#U7C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M30622F8PFP#U7C
Integrated Circuits (ICs) - Embedded - Microcontrollers M30622F8PFP#U7C
IC MCU 16BIT 64KB FLASH 100QFP

IC MCU 16BIT 64KB FLASH 100QFP

Supplier's Site
Embedded - Microcontrollers - M30622F8PFP#U7C - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M30622F8PFP#U7C
Embedded - Microcontrollers M30622F8PFP#U7C
IC MCU 16BIT 64KB FLASH 100QFP

IC MCU 16BIT 64KB FLASH 100QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 880633-M30622F8PFP#U7C 685-M30622F8PFP#U7C M30622F8PFP#U7C-ND M30622F8PFP#U7C M30622F8PFP#U7C 668-M30622F8PFP#U7C M30622F8PFP#U7C M30622F8PFP#U7C
Product Name Embedded - Embedded - Microcontrollers - M30622F8PFP#U7C 16-bit 16BIT 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU MCU 16-bit M16C CISC 64KB Flash 3.3V/5V 100-Pin PQFP Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz
RAM 64 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 769-CP3CN37VVAWQX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Pin Count 144
View Details
6 suppliers
Embedded - Microcontrollers - ADUC848BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - CG8185AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers