IC MCU 16BIT 48KB FLASH 64LFQFP Product overview: M30281F6HP#U5B from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30281F6HP#U5B can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 843954-M30281F6HP#U5
Series: M16C™ M16C/Tiny/28
Features: series Microcontroller IC
Package: Tray
Number of I/O: 55
Family Name: M30281
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 48KB FLASH 64LFQFP
IC MCU 16BIT 48KB FLASH 64LFQFP
M16C/60 M16C™ M16C/Tiny/28 Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 64-LFQFP (10x10)
16-bit Microcontrollers - MCU MCU 3/5V 48K Pb-free 64-LQFP
IC MCU 16BIT 48KB FLASH 64LFQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-M30281F6HP#U5B | 843954-M30281F6HP#U5B | M30281F6HP#U5B-ND | M30281F6HP#U5B | M30281F6HP#U5B | M30281F6HP#U5B | M30281F6HP#U5B | M30281F6HP#U5B |
| Product Name | 16-bit 16BIT 48KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - M30281F6HP#U5B | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 24 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | |||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | ||||
| Serial Interface | I2C, UART | UART; USART |