NXP Semiconductors Embedded Microcontroller MCU LPC11U37HFBD64/4QL

Description
LPC11U37 - Cortex-M0+/M0 RISC Mi Product overview: LPC11U37HFBD64/4QL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC11U37HFBD64/4 QL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LPC11U37 - Cortex-M0+/M0 RISC Mi Product overview: LPC11U37HFBD64/4QL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC11U37HFBD64/4 QL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microcontroller MCU - 685-LPC11U37HFBD64/4QL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-LPC11U37HFBD64/4QL
Embedded Microcontroller MCU 685-LPC11U37HFBD64/4QL
LPC11U37 - Cortex-M0+/M0 RISC Mi Product overview: LPC11U37HFBD64/4QL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC11U37HFBD64/4 QL can be used for catalog matching and distributor lookup.

LPC11U37 - Cortex-M0+/M0 RISC Mi Product overview: LPC11U37HFBD64/4QL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC11U37HFBD64/4QL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1070622-LPC11U37HFBD64/4QL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1070622-LPC11U37HFBD64/4QL
Integrated Circuits (ICs) - Embedded - Microcontrollers 1070622-LPC11U37HFBD64/4QL
Win Source Part Number: 1070622-LPC11U37HFBD 64/4QL Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: LPC11Uxx Core Processor: ARM® Cortex®-M0 Speed: 50MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, Microwire, SmartCard, SPI, SSP, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 10K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V Alternative Parts (Cross-Reference): MSP430F5249IRGCR; LPC11U37FBD64/501,; LPC11E37HFBD64/4QL; LPC11U35FBD64/401,; ECCN: 3A991A2 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 568-10990,9353033051 51 Base Product Number: LPC11

Win Source Part Number: 1070622-LPC11U37HFBD64/4QL
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: LPC11Uxx
Core Processor: ARM® Cortex®-M0
Speed: 50MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, Microwire, SmartCard, SPI, SSP, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 10K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
Alternative Parts (Cross-Reference): MSP430F5249IRGCR; LPC11U37FBD64/501,; LPC11E37HFBD64/4QL; LPC11U35FBD64/401,;
ECCN: 3A991A2
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 568-10990,935303305151
Base Product Number: LPC11

Buy Now Datasheet
Microcontrollers - 568-10990-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-10990-ND
Microcontrollers 568-10990-ND
ARM® Cortex®-M0 LPC11Uxx Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M0 LPC11Uxx Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LPC11U37HFBD64/4QL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LPC11U37HFBD64/4QL
Integrated Circuits (ICs) - Embedded - Microcontrollers LPC11U37HFBD64/4QL
LPC11U37 - Cortex-M0+/M0 RISC Mi

LPC11U37 - Cortex-M0+/M0 RISC Mi

Supplier's Site
Microcontrollers - LPC11U37HFBD64/4QL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC11U37HFBD64/4QL
Microcontrollers LPC11U37HFBD64/4QL
ARM® Cortex®-M0 LPC11U3x Microcontroller IC 32-Bit 50MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M0 LPC11U3x Microcontroller IC 32-Bit 50MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now
Microcontrollers - LPC11U37HFBD64/4QL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC11U37HFBD64/4QL
Microcontrollers LPC11U37HFBD64/4QL
ARM® Cortex®-M0 LPC11Uxx Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M0 LPC11Uxx Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LPC11U37HFBD64/4QL
ARM Microcontrollers - MCU LPC11U37HFBD64/4QL
ARM Microcontrollers - MCU LPC11U37HFBD64/4QL

ARM Microcontrollers - MCU LPC11U37HFBD64/4QL

Buy Now Datasheet
Embedded - Microcontrollers - LPC11U37HFBD64/4QL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LPC11U37HFBD64/4QL
Embedded - Microcontrollers LPC11U37HFBD64/4QL
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-LPC11U37HFBD64/4QL 1070622-LPC11U37HFBD64/4QL 568-10990-ND LPC11U37HFBD64/4QL LPC11U37HFBD64/4QL LPC11U37HFBD64/4QL LPC11U37HFBD64/4QL LPC11U37HFBD64/4QL
Product Name Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
RAM 10 KB 128 KB 10 KB 10 KB 10 KB 10 KB
ROM 4 KB 4 KB 128 KB
ROM Type EEPROM; EEPROM Flash; FLASH Flash Flash; FLASH
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6143IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC841BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
 - B161PILFCAXT - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type ROM
View Details
2 suppliers