Renesas Electronics Corporation Microcontrollers M3062LFGPFP#U3C

Description
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-QFP (14x20)
Request a Quote Datasheet
Description
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-QFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - M3062LFGPFP#U3C-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M3062LFGPFP#U3C-ND
Microcontrollers M3062LFGPFP#U3C-ND
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-QFP (14x20)

M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-QFP (14x20)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - M3062LFGPFP#U3C - 127393-M3062LFGPFP#U3C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M3062LFGPFP#U3C
127393-M3062LFGPFP#U3C
Embedded - Embedded - Microcontrollers - M3062LFGPFP#U3C 127393-M3062LFGPFP#U3C
Manufacturer: Renesas Electronics America Win Source Part Number: 127393-M3062LFGPFP#U 3C Packaging: Tray Core Processor: M16C/60 Number of I/O: 85 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 26x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-QFP (14x20) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 20K x 8 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 127393-M3062LFGPFP#U3C
Packaging: Tray
Core Processor: M16C/60
Number of I/O: 85
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 26x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-QFP (14x20)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 20K x 8
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-M3062LFGPFP#U3C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-M3062LFGPFP#U3C
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-M3062LFGPFP#U3C
IC MCU 16BIT 256KB FLASH 100QFP Product overview: M3062LFGPFP#U3C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M3062LFGPFP#U3C can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 100QFP Product overview: M3062LFGPFP#U3C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M3062LFGPFP#U3C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M3062LFGPFP#U3C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M3062LFGPFP#U3C
Integrated Circuits (ICs) - Embedded - Microcontrollers M3062LFGPFP#U3C
IC MCU 16BIT 256KB FLASH 100QFP

IC MCU 16BIT 256KB FLASH 100QFP

Supplier's Site
Embedded - Microcontrollers - M3062LFGPFP#U3C - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M3062LFGPFP#U3C
Embedded - Microcontrollers M3062LFGPFP#U3C
IC MCU 16BIT 256KB FLASH 100QFP

IC MCU 16BIT 256KB FLASH 100QFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
M3062LFGPFP#U3C
16-bit Microcontrollers - MCU M3062LFGPFP#U3C
16-bit Microcontrollers - MCU MCU 3/5V 256K I-temp Pb-free 100-QFP

16-bit Microcontrollers - MCU MCU 3/5V 256K I-temp Pb-free 100-QFP

Buy Now Datasheet
Mcu, 16Bit, 24Mhz, Qfp-100; Product Range Renesas - 23AH3302 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 24Mhz, Qfp-100; Product Range Renesas
23AH3302
Mcu, 16Bit, 24Mhz, Qfp-100; Product Range Renesas 23AH3302
MCU, 16BIT, 24MHZ, QFP-100; Product Range:M16C Family, M16C/60 Series, M16C/62P Group Microcontrollers; Architecture:M16C/60 ; No. of Bits:16bit; CPU Speed:24MHz; Program Memory Size:256KB; RAM Memory Size:20KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 16BIT, 24MHZ, QFP-100; Product Range:M16C Family, M16C/60 Series, M16C/62P Group Microcontrollers; Architecture:M16C/60; No. of Bits:16bit; CPU Speed:24MHz; Program Memory Size:256KB; RAM Memory Size:20KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - M3062LFGPFP#U3C - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
M3062LFGPFP#U3C
Microcontrollers M3062LFGPFP#U3C
IC MCU 16BIT 256KB FLASH 100QFP

IC MCU 16BIT 256KB FLASH 100QFP

Supplier's Site Datasheet
Microcontrollers - M3062LFGPFP#U3C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M3062LFGPFP#U3C
Microcontrollers M3062LFGPFP#U3C
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-QFP (14x20)

M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-QFP (14x20)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number M3062LFGPFP#U3C-ND 127393-M3062LFGPFP#U3C 685-M3062LFGPFP#U3C M3062LFGPFP#U3C M3062LFGPFP#U3C M3062LFGPFP#U3C 23AH3302 M3062LFGPFP#U3C M3062LFGPFP#U3C
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - M3062LFGPFP#U3C 16-bit 16BIT 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Mcu, 16Bit, 24Mhz, Qfp-100; Product Range Renesas Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 24 MHz 20 MHz 20 MHz
Bits 8 Bit; Other; A/D 26x10b; D/A 2x8b
RAM 20 KB 256 KB 20 KB 20 KB 20 KB 20 KB 20 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC824BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details