ARM® Cortex®-M4/M0 LPC43xx Microcontroller IC 32-Bit Dual-Core 204MHz ROMless 144-LQFP (20x20)
32-bit ARM Cortex-M4/M0 flashless MCU with security features; 264 kB SRAM; Ethernet; two HS USBs
ARM® Cortex®-M4/M0 LPC43xx Microcontroller IC 32-Bit Dual-Core 204MHz ROMless 144-LQFP (20x20)
ARM Microcontrollers - MCU ARM Cortex M4/M0
IC MCU 32BIT ROMLESS 144LQFP
IC MCU 32BIT ROMLESS 144LQFP
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-14551-ND | LPC43S30FBD144E | LPC43S30FBD144E | LPC43S30FBD144E | LPC43S30FBD144E | LPC43S30FBD144E |
| Product Name | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit | 32 Bit; 32-Bit Dual-Core | |
| Clock Speed | 204 MHz | 204 MHz | 204 MHz | |||
| Bits | Other; A/D 8x10b; D/A 1x10b | |||||
| RAM | 264 KB | 264 KB | 264 KB | |||
| ROM Type | ROMLess | Flash | ROMLess; ROMless |