Texas Instruments LM3S6918 Stellaris LM3S Microcontroller LM3S6918-IQC50-A2

Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote
Description
Stellaris LM3S Microcontroller 100-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Stellaris LM3S6918 microcontroller is an ARM Cortex-M3-based device for motor control and embedded applications, packaged in a 100-pin LQFP (PZ) with operating temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The Stellaris LM3S6918 microcontroller is an ARM Cortex-M3-based device for motor control and embedded applications, packaged in a 100-pin LQFP (PZ) with operating temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
LM3S6918 Stellaris LM3S Microcontroller - LM3S6918-IQC50-A2 - Texas Instruments
Dallas, TX, United States
LM3S6918 Stellaris LM3S Microcontroller
LM3S6918-IQC50-A2
LM3S6918 Stellaris LM3S Microcontroller LM3S6918-IQC50-A2
Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Stellaris LM3S Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-41496-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-41496-ND
Microcontrollers 296-41496-ND
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LM3S6918-IQC50-A2 - 1199415-LM3S6918-IQC50-A2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LM3S6918-IQC50-A2
1199415-LM3S6918-IQC50-A2
Embedded - Embedded - Microcontrollers - LM3S6918-IQC50-A2 1199415-LM3S6918-IQC50-A2
Manufacturer: Texas Instruments Win Source Part Number: 1199415-LM3S6918-IQC 50-A2 Series: Stellaris ARM Cortex-M3S 6000 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 50MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: Ethernet, I2C, IrDA, Microwire, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.25 V ~ 2.75 V Family Name: LM3S6918 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): STR755FV1T6; ATSAMC20N18A-ANT; STR750FV2T6; Introduction Date: June 04, 2009 ECCN: 3A991.a.2 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1199415-LM3S6918-IQC50-A2
Series: Stellaris ARM Cortex-M3S 6000
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 50MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: Ethernet, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.25 V ~ 2.75 V
Family Name: LM3S6918
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): STR755FV1T6; ATSAMC20N18A-ANT; STR750FV2T6;
Introduction Date: June 04, 2009
ECCN: 3A991.a.2
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
50MHz 256KB Embedded Microcontroller MCU
685-LM3S6918-IQC50-A2
50MHz 256KB Embedded Microcontroller MCU 685-LM3S6918-IQC50-A2
32b ARM MCU 50MHz 256KB FLASH LQFP Product overview: LM3S6918-IQC50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6918-IQC50-A 2 can be used for catalog matching and distributor lookup.

32b ARM MCU 50MHz 256KB FLASH LQFP Product overview: LM3S6918-IQC50-A2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 50MHz, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LM3S6918-IQC50-A2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - LM3S6918-IQC50-A2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LM3S6918-IQC50-A2
Embedded - Microcontrollers LM3S6918-IQC50-A2
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - LM3S6918-IQC50-A2 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
LM3S6918-IQC50-A2
Microcontrollers LM3S6918-IQC50-A2
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - LM3S6918-IQC50-A2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LM3S6918-IQC50-A2
Microcontrollers LM3S6918-IQC50-A2
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LM3S6918-IQC50-A2
ARM Microcontrollers - MCU LM3S6918-IQC50-A2
ARM Microcontrollers - MCU LM3S6918

ARM Microcontrollers - MCU LM3S6918

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LM3S6918-IQC50-A2 296-41496-ND 1199415-LM3S6918-IQC50-A2 685-LM3S6918-IQC50-A2 LM3S6918-IQC50-A2 LM3S6918-IQC50-A2 LM3S6918-IQC50-A2 LM3S6918-IQC50-A2
Product Name LM3S6918 Stellaris LM3S Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - LM3S6918-IQC50-A2 50MHz 256KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 8x10b
RAM 64 KB 256 KB 64 KB 64 KB 64 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products