Manufacturer: Renesas Electronics America
Win Source Part Number: 129033-M30622SPGP#U3
Packaging: Tray
Core Processor: M16C/60
Number of I/O: 50
Program Memory Type: ROMless
Data Converters: A/D 26x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LFQFP (14x14)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 8
IC MCU 16BIT ROMLESS 100LFQFP Product overview: M30622SPGP#U3C from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30622SPGP#U3C can be used for catalog matching and distributor lookup.
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz ROMless 100-LFQFP (14x14)
IC MCU 16BIT ROMLESS 100LFQFP
M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz ROMless 100-LFQFP (14x14)
IC MCU 16BIT ROMLESS 100LFQFP
16-bit Microcontrollers - MCU MCU 3/5V 0K I-Temp Pb-free 100-LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 129033-M30622SPGP#U3C | 685-M30622SPGP#U3C | M30622SPGP#U3C-ND | M30622SPGP#U3C | M30622SPGP#U3C | M30622SPGP#U3C | M30622SPGP#U3C |
| Product Name | Embedded - Embedded - Microcontrollers - M30622SPGP#U3C | 16-bit 16BIT Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Life Cycle Stage | Active | Removed; Obsolete | Removed; Obsolete | ||||
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | |||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM Type | ROMLess; ROMless | ROMLess | ROMLess; ROMless |