NXP Semiconductors Microcontrollers LPC54S005JET100E

Description
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 180MHz
Request a Quote Datasheet
Description
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 180MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LPC54S005JET100E - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 180MHz

RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 180MHz

Supplier's Site Datasheet
Microcontrollers - 568-15263-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-15263-ND
Microcontrollers 568-15263-ND
ARM® Cortex®-M4 LPC540xx Microcontroller IC 32-Bit Single-Core 180MHz ROMless 100-TFBGA (9x9)

ARM® Cortex®-M4 LPC540xx Microcontroller IC 32-Bit Single-Core 180MHz ROMless 100-TFBGA (9x9)

Buy Now Datasheet
32-bit 32BIT Embedded Microcontroller MCU - 685-LPC54S005JET100E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-LPC54S005JET100E
32-bit 32BIT Embedded Microcontroller MCU 685-LPC54S005JET100E
IC MCU 32BIT ROMLESS 100TFBGA Product overview: LPC54S005JET100E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC54S005JET100E can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 100TFBGA Product overview: LPC54S005JET100E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC54S005JET100E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1368675-LPC54S005JET100E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1368675-LPC54S005JET100E
Integrated Circuits (ICs) - Embedded - Microcontrollers 1368675-LPC54S005JET100E
Win Source Part Number: 1368675-LPC54S005JET 100E Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: NXP USA Inc. Series: LPC540xx Package: Tray Product Status: Active Package / Case: 100-TFBGA Supplier Device Package: 100-TFBGA (9x9) Base Product Number: LPC54S005 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C Speed: 180MHz Number of I/O: 64 Core Processor: ARM® Cortex®-M4 Core Size: 32-Bit Single-Core Connectivity: EBI/EMI, I²C, MMC/SD/SDIO, SmartCard, SPI, SPIFI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT Program Memory Type: ROMless RAM Size: 360K x 8 Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V Data Converters: A/D 12x12b Oscillator Type: Internal

Win Source Part Number: 1368675-LPC54S005JET100E
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Mfr: NXP USA Inc.
Series: LPC540xx
Package: Tray
Product Status: Active
Package / Case: 100-TFBGA
Supplier Device Package: 100-TFBGA (9x9)
Base Product Number: LPC54S005
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 5A992C
Speed: 180MHz
Number of I/O: 64
Core Processor: ARM® Cortex®-M4
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, I²C, MMC/SD/SDIO, SmartCard, SPI, SPIFI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Program Memory Type: ROMless
RAM Size: 360K x 8
Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V
Data Converters: A/D 12x12b
Oscillator Type: Internal

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LPC54S005JET100E
ARM Microcontrollers - MCU LPC54S005JET100E
ARM Microcontrollers - MCU Power-Efficient Microcontrollers (MCUs) with Advanced Peripherals Based on Arm Cortex -M4 Core and Security

ARM Microcontrollers - MCU Power-Efficient Microcontrollers (MCUs) with Advanced Peripherals Based on Arm Cortex -M4 Core and Security

Buy Now Datasheet
Embedded - Microcontrollers - LPC54S005JET100E - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LPC54S005JET100E
Embedded - Microcontrollers LPC54S005JET100E
IC MCU 32BIT ROMLESS 100TFBGA

IC MCU 32BIT ROMLESS 100TFBGA

Supplier's Site Datasheet
Mcu, 32Bit, 180Mhz, Tfbga; Product Range Nxp - 97AC7736 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 180Mhz, Tfbga; Product Range Nxp
97AC7736
Mcu, 32Bit, 180Mhz, Tfbga; Product Range Nxp 97AC7736
MCU, 32BIT, 180MHZ, TFBGA; Product Range:LPC Family LPC540xx Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:-; RAM Memory Size:360KB; No. of Pins:100Pins; MCU Case RoHS Compliant: Yes

MCU, 32BIT, 180MHZ, TFBGA; Product Range:LPC Family LPC540xx Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:180MHz; Program Memory Size:-; RAM Memory Size:360KB; No. of Pins:100Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - LPC54S005JET100E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC54S005JET100E
Microcontrollers LPC54S005JET100E
ARM® Cortex®-M4 LPC540xx Microcontroller IC 32-Bit Single-Core 180MHz ROMless 100-TFBGA (9x9)

ARM® Cortex®-M4 LPC540xx Microcontroller IC 32-Bit Single-Core 180MHz ROMless 100-TFBGA (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LPC54S005JET100E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LPC54S005JET100E
Integrated Circuits (ICs) - Embedded - Microcontrollers LPC54S005JET100E
IC MCU 32BIT ROMLESS 100TFBGA

IC MCU 32BIT ROMLESS 100TFBGA

Supplier's Site
Microcontrollers - LPC54S005JET100E - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
LPC54S005JET100E
Microcontrollers LPC54S005JET100E
IC MCU 32BIT ROMLESS 100TFBGA

IC MCU 32BIT ROMLESS 100TFBGA

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number LPC54S005JET100E 568-15263-ND 685-LPC54S005JET100E 1368675-LPC54S005JET100E LPC54S005JET100E LPC54S005JET100E 97AC7736 LPC54S005JET100E LPC54S005JET100E LPC54S005JET100E
Product Name Microcontrollers 32-bit 32BIT Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Mcu, 32Bit, 180Mhz, Tfbga; Product Range Nxp Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Life Cycle Stage Active Active Active
ROM Type Flash ROMLess ROMLess; ROMless ROMLess; ROMless ROMLess; ROMless
Package Type BGA; Other; TFBGA100 Other; 100-TFBGA Other; Tray BGA; Other; 100-TFBGA BGA; Other; 100-TFBGA Other; 100-TFBGA
Clock Speed 180 MHz 180 MHz 180 MHz 180 MHz 180 MHz 180 MHz 180 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - C164CL6RMCAKXUMA1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details