ARM® Cortex®-M0+ LPC82x Microcontroller IC 32-Bit Single-Core 30MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5)
Manufacturer: NXP
Win Source Part Number: 1057064-LPC824M201JH
Packaging: Tray
Core Processor: ARM Cortex-M0+
Number of I/O: 29
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 32-HVQFN (5x5)
Speed(Frequency): 30MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC MCU 32BIT 32KB FLASH 32HVQFN Product overview: LPC824M201JHI33E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC824M201JHI33E
IC MCU 32BIT 32KB FLASH 32HVQFN
IC MCU 32BIT 32KB FLASH 32HVQFN
ARM® Cortex®-M0+ LPC82x Microcontroller IC 32-Bit Single-Core 30MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5)
IC MCU 32BIT 32KB FLASH 32HVQFN
ARM Microcontrollers - MCU ARM Cortex-M0+ 32bit MCU
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-11572-ND | 1057064-LPC824M201JHI33E | 685-LPC824M201JHI33E | LPC824M201JHI33E | LPC824M201JHI33E | LPC824M201JHI33E | LPC824M201JHI33E | LPC824M201JHI33E |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - LPC824M201JHI33E | 32-bit 32BIT 32KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 30 MHz | 30 MHz | 30 MHz | 30 MHz | 30 MHz | 30 MHz | ||
| Bits | Other; A/D 12x12b | |||||||
| RAM | 8 KB | 32 KB | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 32 KB |