NXP Semiconductors Microcontrollers LPC11E67JBD48E

Description
ARM® Cortex®-M0+ LPC11Exx Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Request a Quote
Description
ARM® Cortex®-M0+ LPC11Exx Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LPC11E67JBD48E is a 32-bit ARM Cortex-M0+ microcontroller designed for low-cost applications, operating at frequencies up to 50 MHz. It features 128 KB of flash memory, 4 KB of EEPROM, and 20 KB of SRAM, making it suitable for a variety of embedded projects. The microcontroller includes a range of peripherals such as a 12-bit ADC with multiple input channels, several USART interfaces, I2C-bus interfaces, and a PWM/timer subsystem. It supports low power modes and has an integrated power management unit to optimize energy consumption. The device operates within a supply voltage range of 2.4V to 3.6V and is rated for an operating temperature range of -40 °C to 105 °C. The LPC11E67JBD48E is packaged in a 48-pin LQFP format, facilitating surface mount applications.

Datasheet Summary
Powered by GS/AI

The LPC11E67JBD48E is a 32-bit ARM Cortex-M0+ microcontroller designed for low-cost applications, operating at frequencies up to 50 MHz. It features 128 KB of flash memory, 4 KB of EEPROM, and 20 KB of SRAM, making it suitable for a variety of embedded projects. The microcontroller includes a range of peripherals such as a 12-bit ADC with multiple input channels, several USART interfaces, I2C-bus interfaces, and a PWM/timer subsystem. It supports low power modes and has an integrated power management unit to optimize energy consumption. The device operates within a supply voltage range of 2.4V to 3.6V and is rated for an operating temperature range of -40 °C to 105 °C. The LPC11E67JBD48E is packaged in a 48-pin LQFP format, facilitating surface mount applications.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 568-11398-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-11398-ND
Microcontrollers 568-11398-ND
ARM® Cortex®-M0+ LPC11Exx Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0+ LPC11Exx Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - LPC11E67JBD48E - 923681-LPC11E67JBD48E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LPC11E67JBD48E
923681-LPC11E67JBD48E
Embedded - Embedded - Microcontrollers - LPC11E67JBD48E 923681-LPC11E67JBD48E
Manufacturer: NXP Win Source Part Number: 923681-LPC11E67JBD48 E Series: LPC11Exx Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 50MHz 128KB (128K x 8) FLASH 48-LQFP (7x7) Core Processor: ARM® Cortex®-M0+ Speed: 50MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, Microwire, SPI, SSI, SSP, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 2.4V ~ 3.6V Part Status: Discontinued at Digi-Key Family Name: LPC11 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-11398, 935302495551

Manufacturer: NXP
Win Source Part Number: 923681-LPC11E67JBD48E
Series: LPC11Exx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 50MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Core Processor: ARM® Cortex®-M0+
Speed: 50MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, Microwire, SPI, SSI, SSP, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supply Voltage: 2.4V ~ 3.6V
Part Status: Discontinued at Digi-Key
Family Name: LPC11
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-11398, 935302495551

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-LPC11E67JBD48E
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-LPC11E67JBD48E
IC MCU 32BIT 128KB FLASH 48LQFP Product overview: LPC11E67JBD48E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC11E67JBD48E can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 48LQFP Product overview: LPC11E67JBD48E from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC11E67JBD48E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LPC11E67JBD48E - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M0 CPU, 50MHz, CMOS, PQFP48

RISC Microcontroller, 32-Bit, FLASH, CORTEX-M0 CPU, 50MHz, CMOS, PQFP48

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
LPC11E67JBD48E
ARM Microcontrollers - MCU LPC11E67JBD48E
ARM Microcontrollers - MCU 128kB Flash ARM Cortex-M0+ based

ARM Microcontrollers - MCU 128kB Flash ARM Cortex-M0+ based

Buy Now Datasheet
Embedded - Microcontrollers - LPC11E67JBD48E - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
LPC11E67JBD48E
Embedded - Microcontrollers LPC11E67JBD48E
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - LPC11E67JBD48E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC11E67JBD48E
Microcontrollers LPC11E67JBD48E
ARM® Cortex®-M0+ LPC11Exx Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0+ LPC11Exx Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 568-11398-ND 923681-LPC11E67JBD48E 685-LPC11E67JBD48E LPC11E67JBD48E LPC11E67JBD48E LPC11E67JBD48E LPC11E67JBD48E
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - LPC11E67JBD48E 32-bit 32BIT 128KB Embedded Microcontroller MCU ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 8x12b
RAM 20 KB 128 KB 20 KB 20 KB
ROM 128 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C505CA4RMCAFXUMA7 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC848BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details